EN
  • EN
  • DE

LM4128CQ1MFX2.5/NOPB

Part No LM4128CQ1MFX2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V SOT23-5 / V-Ref Precision 2.5V 20mA Automotive 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 20mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 275μVp-p
Voltage - Input 2.9 V ~ 5.5 V
Operating Supply Current 100μA
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779181-LM4128CQ1MFX2.5/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM4128
Introduction Date November 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4128CQ1MFX2.5/NOPB CAD Model

Description

Product Overview: LM4128CQ1MFX2.5/NOPB

The LM4128CQ1MFX2.5/NOPB is a precision micropower series voltage reference from Texas Instruments (TI), renowned for its high accuracy and stability. This device is part of TI's LM4128 series and is designed to provide a fixed 2.5V output voltage, making it an ideal choice for various applications that require a stable reference voltage.

Key Features

  • High Accuracy: The LM4128CQ1MFX2.5/NOPB offers an impressive initial accuracy of ±0.1% (max) and a temperature coefficient of 20ppm/°C (max) for the A grade version, ensuring reliable performance over a wide temperature range.
  • Low Dropout Voltage: This voltage reference operates with a very low dropout voltage, typically 60mV at a 1mA load, which allows it to function effectively even when the input voltage is close to the output voltage.
  • Low Power Consumption: With a quiescent current of 60µA (typical), this device is optimized for battery-powered and energy-efficient applications.
  • Wide Operating Range: The LM4128CQ1MFX2.5/NOPB is designed to operate over a wide range of input voltages, from (V_REF + V_DO) to 12V, where V_REF is the reference voltage and V_DO is the dropout voltage.
  • Stable with Capacitive Loads: This voltage reference is stable with capacitive loads up to 10µF, providing flexibility in design without compromising stability.
  • Automotive Grade: As indicated by the "Q1" in the part number, this device meets the stringent quality and reliability standards required for automotive applications.
  • Temperature Range: The device is operational over an extended industrial/automotive temperature range of −40°C to +125°C.

Applications

The LM4128CQ1MFX2.5/NOPB is suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Battery-powered equipment
  • Data acquisition systems
  • Portable handheld instruments
  • Medical devices
  • Industrial process control systems

Package and Quality

The device is offered in a small SOT-23 package, making it ideal for space-constrained applications. The "NOPB" suffix indicates that this product is part of TI's green initiative, with no lead (Pb) used in the manufacturing process, reflecting the company's commitment to environmental sustainability. Additionally, the product is RoHS compliant and designed to meet the requirements of the automotive industry regarding reliability and robustness.

You May Also Be Interested in

Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess