EN
  • EN
  • DE

SNPFL-S-C25-25L-GN

Part No SNPFL-S-C25-25L-GN
Manufacturer ITT Cannon, LLC
Catalog Circular Connectors - Assemblies
Description CIRCULAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr ITT Cannon, LLC
Series Snaplock
Package Bulk
Product Status Active
Connector Type Receptacle, Female Sockets
Number of Positions 1
Mounting Type Free Hanging (In-Line); Panel Mount
Mounting Feature Flange
Termination Crimp
Fastening Type Bayonet Lock
Primary Material Plastic
Shell Material Thermoplastic
Contact Finish - Mating Silver
Color Green
Ingress Protection IP67 - Dust Tight, Waterproof
Material Flammability Rating UL94 V-0
Shielding Unshielded
Current Rating (Amps) 400A
Voltage Rating 1000VAC, 1500VDC
Cable Opening 0.512" ~ 0.709" (13.00mm ~ 18.00mm)
Temperature Range - Operating -30°C ~ 125°C
Contact Material Copper
Insert Material Polybutylene Terephthalate (PBT)
Base Product Number SNPF
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 417759-SNPFL-S-C25-25L-GN
Ultra Librarian 3D Model Ultra Librarian SNPFL-S-C25-25L-GN CAD Model

Description

The Snaplock Circular Connector Assembly is a high-quality and reliable component for various electronic applications.

  • Part Number: 417759-SNPFL-S-C25-25L-GN
  • Category: Circular Connectors - Circular Connector Assemblies
  • Series: Snaplock
  • Positions: 1
  • Color: green
  • Termination: crimp
  • Locking Type: bayonet lock
  • Contact Material: copper
  • Voltage Rating: 1000VAC and 1500VDC
  • IP Rating: IP67
  • Shielding: unshielded
  • Material Flammability Rating: UL94 V-0
  • Status: active
  • HTSUS Code: 8536.69.4020

You May Also Be Interested in

TE Connectivity
Connectors , Circular Connector / Position Circular Connector
Need more? Email Us
Molex, LLC
M23-SIG-REC-MM-19P-CRIMP-BM
Need more? Email Us
HARTING
CONN PLUG MALE 3POS GOLD IDC
Need more? Email Us
Hirose Electric Co Ltd
CONN PLUG MALE 4P SILV SLDR CUP / 4 Position Circular Connector Plug, Male Pins Solder Cup
Lowest to $10.6929
TE Connectivity
CONN RCPT FMALE 4POS SOLDER CUP
Lowest to $21.6361
TE Connectivity
CONN FMALE INSERT 4P SLDR EYELET
Lowest to $9.5861
Amphenol Industrial Operations
Automotive Connectors / Position Circular Connector
Need more? Email Us
Hirose Electric Co Ltd
CONN PLUG MALE 4P GOLD SLDR CUP / 4 Position Circular Connector Plug, Male Pins Solder Cup
Lowest to $33.0067
TE Connectivity
CONN RCPT FMALE 4POS GOLD SOLDER / 4 Position Circular Connector Receptacle, Female Sockets Solder
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess