EN
  • EN
  • DE

TR2235RFS1NB

Part No TR2235RFS1NB
Manufacturer ITT Cannon, LLC
Catalog Circular Connectors - Housings
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Housings
Mfr ITT Cannon, LLC
Series Trident Ringlock (TR)
Package Bulk
Connector Type Receptacle Housing
Type For Female Sockets
Number of Positions 35
Shell Size - Insert 22-35
Contact Type Crimp, Solder and Solder Cup
Mounting Type Panel Mount
Mounting Feature Flange
Fastening Type Detent Lock
Orientation Keyed
Shell Material Polyamide (PA), Nylon
Housing Color Black
Material Flammability Rating UL94 V-0
Shielding Unshielded
Note Contacts Not Included
Contact Shape Circular
Temperature Range - Operating -55°C ~ 105°C
Base Product Number TR223
MSL Level Not Applicable
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1315557-TR2235RFS1NB
Ultra Librarian 3D Model Ultra Librarian TR2235RFS1NB CAD Model

Description

The ITT Cannon, LLC TR2235RFS1NB is a Trident Ringlock (TR) circular connector housing for female sockets. ITT Cannon, LLC

  • Positions: 35
  • Fastening Type: Detent Lock
  • Contact Type: Crimp, Solder and Solder Cup
  • Package: Bulk
  • Series: TR223
  • ECCN: EAR99
  • HTSUS: 8538.90.6000
  • Base Product Number: TR223

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC 17-3 RCPT ASYREV SEX UV
Need more? Email Us
Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
TE Connectivity
TE Connectivity RECPT,N KEY,SZ 1
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess