EN
  • EN
  • DE

TST12RB01Z

Part No TST12RB01Z
Manufacturer ITT Cannon, LLC
Catalog Rectangular Connectors
Description CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr ITT Cannon, LLC
Series Trident Rectangular
Package Bulk
Connector Type Receptacle
Contact Type Male Pin
Pitch - Mating 0.200" (5.08mm)
Number of Positions 12
Number of Rows 4
Row Spacing - Mating 0.200" (5.08mm)
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Unshrouded
Mounting Type Through Hole
Termination Solder
Fastening Type Latch Holder
Contact Length - Post 0.224" (5.70mm)
Insulation Height 0.531" (13.50mm)
Contact Shape Circular
Contact Finish - Mating Gold
Contact Finish Thickness - Mating Flash
Insulation Material Polyamide (PA), Nylon
Features Mounting Flange
Temperature Range - Operating -40°C ~ 105°C
Material Flammability Rating UL94 V-0
Insulation Color Black
Current Rating (Amps) 13A
Voltage Rating 250V
Applications Automotive, Industrial
Base Product Number TST12
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names 192991-0302PG,192991-0302PG-ND,192991-0302,1929910302,192991-0302-ND
Standard Package 1
Win Source Part Number 1186552-TST12RB01Z
Ultra Librarian 3D Model Ultra Librarian TST12RB01Z CAD Model

Description

The ITT Cannon, LLC TST12RB01Z is a 12-position board-to-cable/wire connector with a mounting flange.

  • Contact Gender: male pin receptacle
  • Pitch: 0.200”
  • Maximum Voltage: 250V
  • Current: 13A
  • Termination: solder
  • Fastening Type: latch holder
  • Insulation Material: polyamide (PA), nylon
  • Flammability Rating: UL94 V-0
  • Temperature Range: -40°C to 105°C

You May Also Be Interested in

JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Molex, LLC
47018-4001 Molex I/O Connectors SRL ATA HOST RECT SMT datasheet, inventory, & pricing.
Lowest to $1.7463
CJT Connectors
Connector Header 3 position 3.96mm Pitch
Lowest to $0.0699
Molex, LLC
74754-8101 Molex I/O Connectors SFP+ 1X1 CAGE ASY SOLDER datasheet, inventory, & pricing.
Lowest to $2.9105
Molex, LLC
87713-1001 Molex I/O Connectors ATA BACKPLANE 22P lead free datasheet, inventory, & pricing.
Lowest to $2.9105
Molex, LLC
03-06-1022 Molex Pin & Socket Connectors 2 CIRCUIT RECEPTACLE datasheet, inventory, & pricing.
Lowest to $0.1747
Molex, LLC
Connector Header 6 position 1.25mm Pitch
Lowest to $2.0374
Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1456 $50.2320
840+ $0.1195 $100.3800
1,300+ $0.1157 $150.4100
1,790+ $0.1120 $200.4800
2,310+ $0.1083 $250.1730
3,090+ $0.0971 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,330 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess