EN
  • EN
  • DE

CPC1002N

Part No CPC1002N
Manufacturer IXYS
Catalog Solid State Relays
Description SSR RELAY SPST-NO 700MA 0-60V / Solid State SPST-NO (1 Form A) 4-SOP (0.150", 3.81mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Solid State Relays
Mfr IXYS
Series CPC, OptoMOS®
Package Tube
Product Status Active
Mounting Type Surface Mount
Circuit SPST-NO (1 Form A)
Output Type DC
Voltage - Input 1.2VDC
Voltage - Load 0 V ~ 60 V
Load Current 700 mA
On-State Resistance (Max) 550 mOhms
Termination Style Gull Wing
Package / Case 4-SOP (0.150", 3.81mm)
Supplier Device Package 4-SOP
Base Product Number CPC1002
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
California Prop 65 Warning Information
Win Source Part Number 580095-CPC1002N
Ultra Librarian 3D Model Ultra Librarian CPC1002N CAD Model

Description

The CPC1002N is a solid-state relay from the CPC series, designed for use in various electronic applications. It features a gull wing termination style and comes in a surface mount package. The relay has a voltage input of 1.2VDC and offers a DC output type. With a SPST-NO (1 Form A) circuit configuration, it has a maximum on-state resistance of 550 mOhms and a load current of 700 mA. The voltage load range is from 0 V to 60 V.

  • Description: This solid-state relay is suitable for use in electronic devices that require reliable switching and control of low voltage loads.
  • Package: 100 pcs standard
  • Status: Active

You May Also Be Interested in

Omron
RELAY
Need more? Email Us
Omron
SSR RELAY SPST-NO 10A 19-264V
Need more? Email Us
Omron
RELAY GEN PURPOSE SPST 2A 230V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-132V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 3-26V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 3-125V
Need more? Email Us
Panasonic
RELAY SSR 50MA 1.5V DC-IN 1.3A 1
Need more? Email Us
Omron
SSR RELAY SPST-NO 40A 180-528V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2765 $50.0830
54+ $1.8679 $100.8666
83+ $1.8095 $150.1885
115+ $1.7512 $201.3880
148+ $1.6928 $250.5344
198+ $1.5177 $300.5046
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess