EN
  • EN
  • DE
  • IT

CPC1019NTR

Part No CPC1019NTR
Manufacturer IXYS
Catalog Solid State Relays
Description SSR RELAY SPST-NO 750MA 0-60V / Solid State SPST-NO (1 Form A) 4-SOP (0.150", 3.81mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Solid State Relays
Mfr IXYS
Series CPC, OptoMOS®
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Active
Mounting Type Surface Mount
Circuit SPST-NO (1 Form A)
Output Type AC
Voltage - Input 1.2VDC
Voltage - Load 0 V ~ 60 V
Load Current 750 mA
On-State Resistance (Max) 600 mOhms
Termination Style Gull Wing
Package / Case 4-SOP (0.150", 3.81mm)
Supplier Device Package 4-SOP
Base Product Number CPC1019
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
California Prop 65 Warning Information
Win Source Part Number 580105-CPC1019NTR
Ultra Librarian 3D Model Ultra Librarian CPC1019NTR CAD Model

Description

The CPC1019NTR is a solid-state relay from the CPC, OptoMOS™ series, designed for reliable switching applications.

  • Series: CPC, OptoMOS™
  • Circuit Configuration: SPST-NO (1 Form A)
  • Maximum Load Current: 750 mA
  • Voltage Input: 1.2VDC
  • Output Type: AC
  • On-State Resistance: 600 mOhms
  • Mounting: Surface mount
  • Package: 4-SOP
  • Manufacturer: IXYS
  • REACH: Not affected

You May Also Be Interested in

ABB Embedded Power
Relay, 4PDT, 6A, 110VAC, w/LED,
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 15A 90-130V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 18A 48-660V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 4A 0-30V
Lowest to $2.6078
Phoenix Contact
SSR RELAY SPST-NO 2.4A 24-253V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 40A 1-48V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7610 $57.9810
50+ $2.2655 $113.2750
77+ $2.1948 $168.9996
106+ $2.1239 $225.1334
137+ $2.0531 $281.2747
183+ $1.8407 $336.8481
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess