EN
  • EN
  • DE
  • IT

1SVR405613R7100

Part No 1SVR405613R7100
Manufacturer ABB Embedded Power
Catalog Solid State Relays
Description Relay, 4PDT, 6A, 110VAC, w/LED,
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Series *
Package Retail Package
Supply and Demand Status Shortage
Win Source Part Number 1570822-1SVR405613R7100
Ultra Librarian 3D Model Ultra Librarian 1SVR405613R7100 CAD Model

Description

N

You May Also Be Interested in

Phoenix Contact
SSR RELAY SPST-NO 2.4A 24-253V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 2A 24-253V
Need more? Email Us
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 450MA 0-20V
Lowest to $3.2598
IXYS
RELAY SPST-NO/NC 120MA 0-350V
Lowest to $10.8818
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 120MA 0-40V
Need more? Email Us
Panasonic
SSR RELAY DPST-NO 750MA 0-1200V
Lowest to $46.6953
ABB Embedded Power
Relay, 4PDT, 6A, 110VAC, w/LED,
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 4A 1-60V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 18A 48-660V
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess