Products specifications Report Issue?

Categories Relays
Manufacturer IXYS Integrated Circuits Division
Series CPC, OptoMOS
Packaging Reel package
Circuit SPST-NO (1 Form A)
Output Type AC, DC
On-State Resistance (Maximum) 35 Ohm
Load Current 100mA
Voltage - Input 1.2VDC
Voltage - Load 0 ~ 350 V
Mounting SMD
Termination Style Gull Wing
Package 8-SMD (0.300", 7.62mm)
Manufacturer Package 8-Flatpack
Relay Type Relay
Win Source Part Number 771730-CPC1335PTR
Popularity Medium
Supply and Demand Status Limited
Family Name CPC1335P
Introduction Date November 19, 2002
ECCN EAR99
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian CPC1335PTR CAD Model

Description

The IXYS CPC1335PTR is a relay switch. The IC is packaged in a reel package and has a gull-wing termination style.

  • Popularity: Medium
  • Package: 8-SMD
  • Voltage Input: 1.2VDC
  • Load Current: 100mA
  • Manufacturer Homepage: www.ixys.com

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 3A 0-60V / Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm)
Lowest to $35.7252
ECAD model for G3VM-61ER1
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 2.5A 0-40V / Solid State SPST-NO (1 Form A) 4-DIP (0.300", 7.62mm)
Lowest to $2.1940
ECAD model for TLP3554(F)
Panasonic
RELAY OPTO SPST 1A 30V 4-SSOP
Lowest to $3.5726
ECAD model for AQY221R6VY
Omron
SSR RELAY SPST-NO 1.7A 0-60V / Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm)
Lowest to $3.8410
ECAD model for G3VM-61GR2
Toshiba Semiconductor and Storage
PHOTORELAY 2FORMA 350V 8DIP
Need more? Email Us
ECAD model for TLP227G-2(F)
Omron
SSR RELAY SPST-NO 120MA 0-350V / Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300", 7.62mm)
Need more? Email Us
ECAD model for G3VM-WF(TR)
Omron
SSR RELAY SPST-NO 300MA 0-60V / Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173", 4.40mm Width)
Need more? Email Us
ECAD model for G3VM-SY(TR)
Panasonic
SSR RELAY SPST-NO 3A 0-50V / Solid State SPST-NO (1 Form A) 6-SOP (0.173", 4.40mm)
Lowest to $3.3771
ECAD model for AQV252G2SX
Panasonic
SSR RELAY SPST-NO 300MA 0-400V
Need more? Email Us
ECAD model for AQW274

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention