Products specifications Report Issue?

Category Relays
Family Solid State Relays
Manufacturer IXYS
Win Source Part Number 294170-LBB170
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LBB170 CAD Model

Description

The IXYS LBB170 is a low-popularity electronic component that is part of the solid-state relays family.

    You May Also Be Interested in

    Omron
    SSR RELAY SPST-NO 300MA 0-60V / Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm)
    Need more? Email Us
    ECAD model for G3VM-XNF(TR)
    Panasonic
    SSR RELAY SPST-NO 150MA 0-400V / Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm)
    Need more? Email Us
    ECAD model for AQV204A
    Omron
    SSR RELAY SPST-NO 120MA 0-350V / Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300", 7.62mm)
    Need more? Email Us
    ECAD model for G3VM-WF(TR)
    Panasonic
    SSR RELAY SPST-NO 3A 0-50V / Solid State SPST-NO (1 Form A) 6-SOP (0.173", 4.40mm)
    Lowest to $3.3771
    ECAD model for AQV252G2SX
    Toshiba Semiconductor and Storage
    SSR RELAY SPST-NO 120MA 0-400V / Solid State SPST-NO (1 Form A) 4-SMD (0.300", 7.62mm)
    Lowest to $0.9704
    ECAD model for TLP240GA(TP1,F
    Panasonic
    SSR RELAY SPST-NO 300MA 0-400V
    Need more? Email Us
    ECAD model for AQW274
    Toshiba Semiconductor and Storage
    PHOTORELAY 2FORMA 350V 8DIP
    Need more? Email Us
    ECAD model for TLP227G-2(F)
    Panasonic
    Solid State Relay 50mA 1.5V DC-IN 0.55A 60V AC/DC-OUT 4-Pin DIP SMD T/R / RELAY OPTO SPST 550MA 4 SMD
    Lowest to $1.3314
    ECAD model for AQY212EHAX
    Infineon Technologies
    SSR RELAY SPST-NO 1.5A 0-60V
    Lowest to $10.6518
    ECAD model for PVDZ172NS-T

    Top Sellers

    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $16.4031
    ECAD model for DRV8432DKD
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $6.0306
    ECAD model for FT232RL-REEL
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $6.8749
    ECAD model for ULN2803ADW
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0411
    ECAD model for NTA4153NT1G
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1568
    ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $7.9604
    ECAD model for ULN2803ADWR
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.0175
    ECAD model for FT230XS-R
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.1008
    ECAD model for FT234XD-R
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0362
    ECAD model for BAS516
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.0175
    ECAD model for FT230XS-U
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4254
    ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.0260
    ECAD model for FT4232HL-REEL
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.2978
    ECAD model for CY7C68013A-128AXC
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.2346
    ECAD model for FT230XQ-R
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $10.4199
    ECAD model for BME280
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    Categories

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention