EN
  • EN
  • DE
  • IT

CPC1540G

Part No CPC1540G
Manufacturer IXYS
Catalog Solid State Relays
Description SSR RELAY SPST-NO 120MA 0-350V  /  Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Solid State Relays
Mfr IXYS Integrated Circuits Division
Series CPC, OptoMOS®
Package Tube
Mounting Type Through Hole
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Voltage - Input 1.24VDC
Voltage - Load 0 V ~ 350 V
Load Current 120 mA
On-State Resistance (Max) 25 Ohms
Termination Style PC Pin
Package / Case 6-DIP (0.300", 7.62mm)
Supplier Device Package 6-DIP
Base Product Number CPC1540
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
Standard Package 50
Win Source Part Number 1052984-CPC1540G
Ultra Librarian 3D Model Ultra Librarian CPC1540G CAD Model

Description

The IXYS Integrated Circuits Division CPC1540G is a solid state relay designed for use in a variety of applications.

  • Package: Tube
  • Standard Package: 50 units
  • Voltage Input: 1.24VDC
  • Output Type: AC, DC
  • Circuit: SPST-NO (1 Form A)
  • On-State Resistance (Max): 25 Ohms
  • Load Current: 120 mA
  • Voltage Load: 0 V ~ 350 V
  • Mounting Type: Through hole
  • Package/Case: 6-DIP (0.300", 7.62mm)
  • Supplier Device Package: 6-DIP
  • Alternative Parts (Cross-Reference): LCB110, LCA110, and LCA110S
  • MSL Level: 1 (Unlimited)
  • REACH Status: Unaffected
  • HTSUS: 8536.41.0030
  • Base Product Number: CPC1540

You May Also Be Interested in

Phoenix Contact
SSR RELAY SPST-NO 3A 3-30V
Need more? Email Us
Panasonic
SSR RELAY SPST-NO 2A 0-60V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 48-530V
Need more? Email Us
Teledyne Relays
LS60DC10F-21 Teledyne Relays Solid State Relays - PCB Mount datasheet, inventory, & pricing.
Lowest to $150.4478
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 120MA 0-40V
Need more? Email Us
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 4A 0-30V
Lowest to $2.6078
Panasonic
SSR RELAY DPST-NO 750MA 0-1200V
Lowest to $41.6922
Sensata-Crydom
SSR RELAY SPST-NO 18A 48-660V
Need more? Email Us
IXYS
RELAY SPST-NO/NC 120MA 0-350V
Lowest to $10.8818

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess