EN
  • EN
  • DE
  • IT

PNX1300EH/G

Part No PNX1300EH/G
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers - Application Specific
Manufacturer NXP
Win Source Part Number 350970-PNX1300EH/G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PNX1300EH/G CAD Model

Description

NXP PNX1300EH/G Product Overview

The NXP PNX1300EH/G is a state-of-the-art media processor that embodies a perfect blend of power, performance, and versatility, designed to meet the demanding needs of modern multimedia applications. This advanced semiconductor is engineered to provide an exceptional user experience for a wide range of products, including set-top boxes, digital TVs, streaming devices, and other smart home entertainment systems.

Key Features and Benefits

  • High-Performance Processing: At the core of the PNX1300EH/G lies a robust processing unit capable of handling complex computations with ease. This ensures smooth and efficient operation, even when dealing with high-resolution video content or sophisticated user interfaces.
  • Advanced Multimedia Support: The processor is equipped with cutting-edge multimedia capabilities, supporting various audio and video formats. This versatility allows manufacturers to create devices that can play a broad spectrum of media types, catering to diverse consumer preferences.
  • Enhanced Connectivity: With integrated connectivity options, the PNX1300EH/G facilitates seamless data transfer and communication between devices. This feature is crucial for creating interconnected smart home ecosystems where various devices work in harmony.
  • Energy Efficient: Despite its powerful performance, the PNX1300EH/G is designed to be energy-efficient, reducing the overall power consumption of the devices it powers. This efficiency is not only beneficial for the environment but also helps in lowering operational costs for end-users.
  • Robust Security: Security is a top priority in today's connected world, and the PNX1300EH/G incorporates advanced security features to protect user data and prevent unauthorized access to the system.

Applications

The PNX1300EH/G is ideal for a variety of applications that require high-quality video processing, advanced connectivity, and secure operation. Its versatility makes it suitable for:

  • High-definition set-top boxes
  • Interactive digital TVs
  • Streaming media players
  • Smart home entertainment systems

In conclusion, the NXP PNX1300EH/G is a powerful and versatile media processor that offers manufacturers the ability to create sophisticated and user-friendly multimedia devices. Its combination of performance, multimedia support, and energy efficiency makes it an excellent choice for the next generation of home entertainment technology.

You May Also Be Interested in

Unitrode
SWITCHING CONTROLLER, VOLTAGE-MO
Lowest to $9.3280
Microchip Technology
IC EMBEDDED CTLR
Lowest to $6.0508
STMicroelectronics
IC AUDIO INFOTAINMENT
Need more? Email Us
STMicroelectronics
IC DSP/MCU INFOTAINMENT
Lowest to $12.9321
Infineon Technologies
INTELLIGENT NTC-Q NETWORK TERMI
Need more? Email Us
STMicroelectronics
DSP/MCU SYSTEM 144-LQFP
Lowest to $13.9311
Sipex Corporation
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
IC CTRLR HUB 128QFP
Lowest to $6.5663
Infineon Technologies
IC EEPROM 256BYTE CHIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.2339 $66.4678
5+ $27.2691 $136.3455
8+ $26.4167 $211.3336
11+ $25.5641 $281.2051
14+ $24.7129 $345.9806
18+ $22.1555 $398.7990
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess