EN
  • EN
  • DE
  • IT

CPC1560GS

Part No CPC1560GS
Manufacturer IXYS
Catalog Solid State Relays
Description SSR RELAY SPST-NO 600MA 0-60V / Solid State SPST-NO (1 Form A) 8-SMD (0.300", 7.62mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Solid State Relays
Mfr IXYS Integrated Circuits Division
Series CPC, OptoMOS®
Package Tube
Mounting Type Surface Mount
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Voltage - Input 1.22VDC
Voltage - Load 0 V ~ 60 V
Load Current 600 mA
On-State Resistance (Max) 5.6 Ohms
Termination Style Gull Wing
Package / Case 8-SMD (0.300", 7.62mm)
Supplier Device Package 8-SMD
Base Product Number CPC1560
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
California Prop 65 Warning Information
Win Source Part Number 1350413-CPC1560GS
Ultra Librarian 3D Model Ultra Librarian CPC1560GS CAD Model

Description

The CPC1560GS is a solid-state relay with an SPST-NO (1 Form A) circuit and a gull-wing termination style.

  • Circuit: SPST-NO (1 Form A)
  • Termination Style: Gull Wing
  • On-State Resistance (Max): 5.6 Ohms
  • Load Current: 600 mA
  • Voltage Load: 0 V to 60 V
  • Input Voltage: 1.22VDC
  • Output Type: AC, DC
  • Mounting Type: Surface Mount
  • Package: 8-SMD
  • Package Quantity: 50
  • Series: CPC OptoMOS
  • Manufacturer: IXYS Integrated Circuits Division
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8536.41.0030

You May Also Be Interested in

Phoenix Contact
SSR RELAY SPST-NO 2A 24-253V
Need more? Email Us
Panasonic
SSR RELAY SPST-NO 1.8A 0-100V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 4A 1-60V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
Need more? Email Us
Texas Instruments
TPSI2140QDWQRQ1
Lowest to $11.4948
Phoenix Contact
SSR RELAY SPST-NO 1A 1-350V
Need more? Email Us
Omron
SSR RELAY SPST-NO 3.3A 0-60V
Lowest to $10.4311
Phoenix Contact
SSR RELAY SPST-NO 3A 3-30V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 6A 24-280V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.6112 $56.1120
25+ $4.6041 $115.1025
38+ $4.4602 $169.4876
52+ $4.3163 $224.4476
68+ $4.1724 $283.7232
90+ $3.7408 $336.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess