EN
  • EN
  • DE
  • IT

TPSI2140QDWQRQ1

Part No TPSI2140QDWQRQ1
Manufacturer Texas Instruments
Catalog Solid State Relays
Description TPSI2140QDWQRQ1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Active
Mounting Type Surface Mount
Circuit DPST-NO (2 Form A)
Output Type DC
Voltage - Input 4.5 ~ 20VDC
Voltage - Load 0 V ~ 1200 V
Load Current 50 mA
On-State Resistance (Max) 300 Ohms
Termination Style Gull Wing
Operating Temperature -40°C ~ 125°C
Package / Case 11-SOIC (0.295", 7.50mm Width)
Supplier Device Package 11-SOIC
Approval Agency CQC, CSA, TUV, UL, VDE
Grade Automotive
Qualification AEC-Q100
Ultra Librarian 3D Model Ultra Librarian TPSI2140QDWQRQ1 CAD Model

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 40A 1-48V
Need more? Email Us
Panasonic
SSR RELAY DPST-NO 750MA 0-1200V
Lowest to $46.6953
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 650MA 0-100V
Lowest to $16.1865
Phoenix Contact
SSR RELAY SPST-NO 2.4A 24-253V
Need more? Email Us
Panasonic
SSR RELAY SPST-NO 1.8A 0-100V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 48-530V
Need more? Email Us
Omron
SSR RELAY SPST-NO 3.3A 0-60V
Lowest to $10.4311
Phoenix Contact
SSR RELAY SPST-NO 3A 12-60V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 18A 48-660V
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4948 $57.4740
12+ $9.4316 $113.1792
19+ $9.1368 $173.5992
26+ $8.8422 $229.8972
33+ $8.5474 $282.0642
44+ $7.6633 $337.1852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,332 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess