EN
  • EN
  • DE

DSEC16-12AS

Part No DSEC16-12AS
Manufacturer IXYS
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 1200V 10A TO263AB / Diode Switching 1.2KV 8A 3-Pin(2+Tab) TO-263AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Series HiPerFRED
Packaging Reel package
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 1200V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Maximum) @ If 2.94V @ 10A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 40ns
Current - Reverse Leakage @ Vr 60μA @ 1200V
Operating Temperature - Junction -55°C ~ 175°C
Mounting SMD
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Package TO-263AB
Win Source Part Number 773416-DSEC16-12AS
Popularity Medium
Supply and Demand Status Limited
Family Name DSEC16-12AS
Introduction Date August 10, 2008
ECCN EAR99
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DSEC16-12AS CAD Model

Description

The IXYS DSEC16-12AS is a dual common cathode fast recovery epitaxial diode (FRED) module designed for high-frequency rectification and freewheeling applications. The module comprises two diodes with a common cathode connection, offering efficient and compact solution for power conversion circuits. This device is engineered to minimize switching losses and enhance overall system performance.

Applications

  • Switch Mode Power Supplies (SMPS): Used in the output rectification stage for improved efficiency and reduced EMI.
  • Uninterruptible Power Supplies (UPS): Provides fast and efficient rectification for enhanced UPS performance.
  • Motor Drives: Employed as freewheeling diodes in inverter stages to reduce switching losses and improve motor control.
  • Welding Inverters: Used for high-frequency rectification in welding power supplies.
  • Induction Heating: Provides efficient and reliable rectification in induction heating systems.

Features

  • Fast Recovery Time: Typical reverse recovery time of 30 ns minimizes switching losses.
  • High Voltage Rating: Voltage rating of 1200V allows for use in high-voltage circuits.
  • High Current Capability: Rated for a continuous forward current of 16A (8A per diode), suitable for medium-power applications.
  • Low Forward Voltage Drop: Reduces conduction losses and improves overall efficiency.
  • Common Cathode Configuration: Simplifies circuit layout and reduces component count.

Benefits

  • Improved Efficiency: Fast recovery time and low forward voltage drop lead to higher energy efficiency.
  • Reduced Switching Losses: Minimizes power dissipation during switching transitions.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding environments.
  • Simplified Circuit Design: Common cathode configuration simplifies PCB layout and reduces wiring complexity.
  • Reduced EMI: Fast recovery characteristics help minimize electromagnetic interference.

Additional Details

The DSEC16-12AS is packaged in an industry-standard isolated module, providing electrical isolation and ease of mounting. The operating junction temperature range typically spans from -55°C to +150°C. The module's internal construction is optimized for low thermal resistance, facilitating efficient heat dissipation. The diodes feature soft recovery characteristics to minimize voltage spikes and EMI during switching.

You May Also Be Interested in

Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,130 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess