EN
  • EN
  • DE
  • IT

DSEP29-06A

Part No DSEP29-06A
Manufacturer IXYS
Catalog Diodes, Rectifiers - Single
Description HiPerFREDTM Epitaxial Diode with soft recovery
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Series HiPerFRED
Packaging Tube
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Maximum) @ If 1.61V @ 30A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 250μA @ 600V
Mounting Style Through Hole
Package TO-220-2
Manufacturer Package TO-220AC
Operating Temperature - Junction -55°C ~ 175°C
Win Source Part Number 1169831-DSEP29-06A
Manufacturer Homepage www.ixys.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DSEP29-06A
Introduction Date November 24, 2000
ECCN EAR99
Halogen Free Unknown
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DSEP29-06A CAD Model

Description

The DSEP29-06A is a HiPerFRED package type TO-220-2 diode designed for use in discrete semiconductor products.

  • Recovery Speed: 200mA (Io)
  • Current Average Rectified: 30A
  • Reverse Recovery Time: 35ns
  • Current Reverse Leakage: 250μA @ 600V
  • Operating Temperature: -55°C ~ 175°C
  • Manufacturer Homepage: www.ixys.com
  • Manufacturer Package: TO-220AC
  • Voltage Forward: 1.61V @ 30A (maximum)
  • Voltage DC Reverse: 600V (maximum)
  • Alternative Parts: BYC20-600; VS-30ETH06-N3; and ISL9R3060P2_Q
  • Introduction Date: November 24, 2000
  • ECCN: EAR99
  • Estimated EOL Date: 2023
  • Halogen Free: Unknown
  • Supply and Demand: Balance

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 60V 16A ITO220AC / Diode 60 V 16A Through Hole ITO-220AC
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY 60V 2A SOD123F / Diode 60 V 2A Surface Mount SOD-123F
Lowest to $0.2933
Taiwan Semiconductor
DIODE SCHOTTKY 90V 16A ITO220AC / Diode 90 V 16A Through Hole ITO-220AC
Need more? Email Us
ON Semiconductor
DIODE GEN PURP 100V 2A SMB / Diode 100 V 2A Surface Mount SMB
Lowest to $1.0160
Micro Commercial Co
DIODE SCHOTTKY 60V 500MA SOD123 / Diode 60 V 500mA Surface Mount SOD-123
Need more? Email Us
Microchip Technology
DIODE SCHOTTKY 20A 100V ITO220AB / Diode
Lowest to $1.0996
Vishay
DIODE GEN PURP 1.2KV 30A TO247AD / Diode 1200 V 30A Through Hole TO-247AD
Lowest to $21.3928
Comchip Technology
DIODE GEN PURP 1KV 2A SOD123F / Diode 1000 V 2A Surface Mount SOD-123F
Need more? Email Us
Renesas Electronics America
DIODE FOR ANTENNA SWITCHING / Diode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7008 $51.0240
75+ $1.3955 $104.6625
115+ $1.3519 $155.4685
155+ $1.3083 $202.7865
200+ $1.2647 $252.9400
265+ $1.1339 $300.4835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,550 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess