EN
  • EN
  • DE
  • IT

DSEP30-06B

Part No DSEP30-06B
Manufacturer IXYS
Catalog Diodes, Rectifiers - Single
Description DIODE GP 600V 30A ISOPLUS247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr IXYS
Series HiPerFRED™
Package Tube
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 2.51 V @ 30 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 30 ns
Current - Reverse Leakage @ Vr 250 µA @ 600 V
Mounting Type Through Hole
Package / Case ISOPLUS247™
Supplier Device Package ISOPLUS247™ (BR)
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number DSEP30
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
California Prop 65 Warning Information
Win Source Part Number 587152-DSEP30-06B
Ultra Librarian 3D Model Ultra Librarian DSEP30-06B CAD Model

Description

The DSEP30-06B is a single rectifier diode from the HiPerFRED™ series. It offers fast recovery with a reverse recovery time of 30 ns. The diode has a voltage rating of 600 V and can handle average rectified currents of 30A. With a forward voltage drop of 2.51 V @ 30 A, it ensures efficient power conversion. The DSEP30-06B is suitable for through-hole mounting and comes in an ISOPLUS247™ package. Manufactured by IXYS, this diode is an active product in the market and complies with California Prop 65 regulations. It is a reliable component for high-speed applications.

  • Series: HiPerFRED™
  • Reverse Recovery Time: 30 ns
  • Voltage Rating: 600 V
  • Average Rectified Current: 30A
  • Forward Voltage Drop: 2.51 V @ 30 A
  • Mounting: Through-Hole
  • Package: ISOPLUS247™
  • Manufacturer: IXYS
  • Product Status: Active
  • Compliance: California Prop 65

You May Also Be Interested in

Microchip Technology
DIODE SCHOTTKY 20A 100V ITO220AB / Diode
Lowest to $1.0996
Renesas Electronics America
DIODE FOR ANTENNA SWITCHING / Diode
Need more? Email Us
ON Semiconductor
DIODE GEN PURP 100V 2A SMB / Diode 100 V 2A Surface Mount SMB
Lowest to $1.0160
SMC Diode Solutions
DIODE GEN PURP 600V 1A SMA / Diode 600 V 1A Surface Mount SMA (DO-214AC)
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V 1.5A PMDU
Lowest to $0.1492
Rohm Semiconductor
DIODE GEN PURP 200V 3A TO252
Lowest to $0.2719
Taiwan Semiconductor
DIODE SCHOTTKY 90V 16A ITO220AC / Diode 90 V 16A Through Hole ITO-220AC
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 40V 1A TO236AB / Diode 40 V 1A Surface Mount TO-236AB
Lowest to $0.2882
WeEn Semiconductors
DIODE SIL CARBIDE 650V 8A D2PAK / Diode 650 V 8A Surface Mount D2PAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.9558 $56.1602
47+ $2.4254 $113.9938
72+ $2.3495 $169.1640
99+ $2.2737 $225.0963
128+ $2.1980 $281.3440
171+ $1.9705 $336.9555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 535 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess