EN
  • EN
  • DE

IXBF12N300

Part No IXBF12N300
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 3000V 26A 125W ISOPLUSI4 / IGBT 3000 V 26 A 125 W Through Hole ISOPLUS i4-PAC™
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Manufacturer IXYS
Packaging Tube
Product Status Not For New Designs
Voltage - Collector Emitter Breakdown (Max) 3000 V
Current - Collector (Ic) (Max) 26 A
Current - Collector Pulsed (Icm) 98 A
Vce(on) (Max) @ Vge, Ic 3.2V @ 15V, 12A
Power - Max 125 W
Input Type Standard
Gate Charge 62 nC
Reverse Recovery Time (trr) 1.4 µs
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Through Hole
Case / Package i4-Pac™-5 (3 Leads)
Supplier Device Package ISOPLUS i4-PAC™
Base Product Number IXBF12
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 25
Win Source Part Number 1324421-IXBF12N300
Ultra Librarian 3D Model Ultra Librarian IXBF12N300 CAD Model

Description

The IXYS IXBF12N300 is a single IGBT transistor that has a collector-emitter breakdown voltage of 3000V and a maximum power of 125W.

  • Collector-Emitter Breakdown Voltage: 3000V
  • Maximum Power: 125W
  • Mounting Style: Through-Hole
  • Standard Package: 25
  • Reverse Recovery Time: 1.4 µs
  • Gate Charge: 62 nC
  • Voltage Gate-Source Threshold: 4.5V @ 1mA
  • Maximum Gate-Source Voltage: ±20V
  • Package: ISOPLUS i4-PAC™
  • Operating Temperature Range: -55°C to 150°C (TJ)
  • ROHS3 Compliant: Yes
  • ECCN: EAR99

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 59A TO-262
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT Trench Field Stop 600 V 80 A 333 W Through Hole PG-TO247-3-1
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Infineon Technologies
IGBT Trench 650 V 80 A 230 W Through Hole PG-TO247-3
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $105.6000 $105.6000
2+ $102.3000 $204.6000
3+ $99.0001 $297.0003
4+ $95.7000 $382.8000
5+ $85.8000 $429.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,617 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess