EN
  • EN
  • DE
  • IT

IXFA14N60P

Part No IXFA14N60P
Manufacturer IXYS
Catalog FETs - Single
Description PolarHV HiperFET Power MOSFET | MOSFET N-CH 600V 14A D2-PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 600V
Id - Continuous Drain Current 14A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 550mOhm at 7A, 10V
Gate Source Voltage(th) (Maximum) at Id 5.5V at 2.5mA
Gate Charge (Qg) (Maximum) at Vgs 36nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 2500pF at 25V
Power Dissipation (Maximum) 300W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package TO-263 (IXFA)
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1191037-IXFA14N60P
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IXFA14N60P CAD Model

Description

IXFA14N60P is an N-channel MOSFET designed for power applications by IXYS.

  • Drain-Source Breakdown Voltage: 600V
  • Continuous Drain Current: 14A
  • Maximum Power Dissipation: 300W
  • Maximum Rds On @ Id, Vgs: 550mOhm @ 7A, 10V
  • Gate-Source Threshold Voltage @ Id: 5.5V @ 2.5mA
  • Gate Charge @ Vgs: 36nC @ 10V
  • Package: TO-263 (IXFA)
  • Operating Temperature Range: -55°C to 150°C
  • Ideal for: Power supplies, motor drives, and other high-performance applications.

You May Also Be Interested in

Panjit
SOT-23, MOSFET
Lowest to $0.0916
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Lowest to $9.8526
ON Semiconductor
MOSFET N-CH 60V 62.2A/477A 8DFNW
Need more? Email Us
Infineon Technologies
MOSFET N-CH 150V 1.9A 8SO
Lowest to $0.3223
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 60V 360MA TO236AB
Lowest to $0.0925
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.4515
UMW
MOSFET P-CH 30V 3.6A SOT23
Lowest to $0.0694
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $2.1305

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess