EN
  • EN
  • DE
  • IT

IXFH80N65X2

Part No IXFH80N65X2
Manufacturer IXYS
Catalog FETs - Single
Description X2-Class HiPerFETTM | MOSFET N-CH 650V 80A TO-247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 650V
Id - Continuous Drain Current 80A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 40mOhm at 40A, 10V
Gate Source Voltage(th) (Maximum) at Id 5.5V at 4mA
Gate Charge (Qg) (Maximum) at Vgs 143nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 8245pF at 25V
Power Dissipation (Maximum) 890W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-247
Manufacturer Package TO-247-3
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1191075-IXFH80N65X2
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IXFH80N65X2 CAD Model

Description

IXYS is the manufacturer of this product, which is a MOSFET.

  • Win Source Part Number: 1191075-IXFH80N65X2
  • Supply and Demand Status: Limited
  • Manufacturer Package: TO-247-3
  • Supplier Device Package: TO-247
  • Drive Voltage (max Rds On, min Rds On): 10V
  • Temperature Range - Operating: -55C ~ 150C
  • Power Dissipation (maximum): 890W
  • Manufacturer Homepage: www.ixys.com
  • Manufacturer Pack Quantity: 30
  • MSL Level: 1 (unlimited)
  • Vds - Drain-Source Breakdown Voltage: 650V
  • Id - Continuous Drain Current: 80A
  • Rds On (maximum) @ Id, Vgs: 40mOhm @ 40A, 10V
  • Gate Source Voltage(th) (maximum) @ Id: 5.5V @ 4mA
  • Gate Charge (Qg) (maximum) @ Vgs: 143nC @ 10V
  • Gate Source Voltage (maximum): +/-30V
  • Input Capacitance (Ciss) (maximum) @ Vds: 8245pF @ 25V

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $11.0783
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.6514
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $45.8181
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.2138
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2443
Littelfuse Inc.
MOSFET N-CH 1000V 4A TO263
Lowest to $2.2298
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.7490
Nexperia USA Inc.
MOSFET N-CH 60V 4.7A 6TSOP
Lowest to $0.3170
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $1.6763

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1369 $65.6845
11+ $10.7790 $118.5690
17+ $10.4422 $177.5174
23+ $10.1053 $232.4219
29+ $9.7685 $283.2865
39+ $8.7580 $341.5620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,158 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess