EN
  • EN
  • DE
  • IT

DS9034PCI+

Part No DS9034PCI+
Manufacturer Maxim Integrated
Catalog Memory - Batteries
Description IC SRAM NV TIMEKEEPING POWERCAP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Back-Up Management
Battery Chemistry Lithium Cell
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 34-PowerCap Module
Shipping Info Due to restrictions, only ground shipment is allowed.
Win Source Part Number 140903-DS9034PCI+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS9034PCI+ CAD Model

Description

Maxim Integrated's DS9034PCI+: PowerCap for Nonvolatile SRAM and Timekeeping RAM Modules

The DS9034PCI+ from Maxim Integrated is an innovative PowerCap designed specifically for use with nonvolatile SRAM and timekeeping RAM modules. This product is a testament to Maxim Integrated's commitment to providing reliable and high-quality components for data retention and timekeeping applications in a variety of systems, including networking, industrial, and embedded systems.

The DS9034PCI+ PowerCap is an encapsulated lithium coin cell with a unique snap-on design, making it easy to attach to compatible memory modules. This design ensures a secure and stable connection, providing a constant and long-lasting power supply to maintain data integrity in the event of a primary power failure. The device is particularly useful in preserving the contents of nonvolatile SRAMs and ensuring that real-time clocks continue to keep accurate time, even when the main system power is unavailable.

One of the key features of the DS9034PCI+ is its compact size. Its small footprint allows for easy integration into space-constrained applications without sacrificing performance. Additionally, the PowerCap is designed to meet the rigorous demands of industrial environments, offering a wide operating temperature range that ensures functionality in extreme conditions.

Installation of the DS9034PCI+ is straightforward. The snap-on design allows for quick and easy attachment to the target memory module without the need for additional hardware or tools. Once installed, the PowerCap provides a reliable power source, significantly increasing the data retention capabilities of the memory module it is paired with.

Maxim Integrated's DS9034PCI+ is a crucial component for any system requiring nonvolatile memory support. By providing a dependable power backup, it helps to prevent data loss and maintains the accuracy of real-time information, which is essential for applications where data integrity and timekeeping are critical. Its ease of use, durability, and compatibility with a variety of memory modules make it an excellent choice for designers and engineers looking to enhance the reliability of their systems.

You May Also Be Interested in

Maxim Integrated
Power Cap 34-Pin PowerCap Module Tube / PCM W/CRYSTAL NV SRAM SNAP-ON
Lowest to $14.7790
Maxim Integrated
PCM W/CRYSTAL NV SRAM SNAP-ON / RAMified Watchdog Timekeeper
Lowest to $14.7790
Maxim Integrated
Need more? Email Us
Maxim Integrated
PCM W/O CRYSTAL NV SRAM SNAP-ON
Lowest to $28.2443
STMicroelectronics
Battery Back Up Li-Ion/Li-Pol 3V 4-Pin SNAPHAT Tube / IC SNAPHAT BATTERY 48MAH 28-SOIC
Lowest to $3.4055
Maxim Integrated
IC SRAM NV TIMEKEEPING POWERCAP
Need more? Email Us
Maxim Integrated
PCM W/O CRYSTAL NV SRAM SNAP-ON
Lowest to $28.2443
Maxim Integrated
IC SRAM NV TIMEKEEPING POWERCAP
Need more? Email Us
Maxim Integrated
IC SMART BATTERY 250MAH 16-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess