EN
  • EN
  • DE
  • IT

DS9034PCXI

Part No DS9034PCXI
Manufacturer Maxim Integrated
Catalog Memory - Batteries
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory - Batteries
Manufacturer Maxim Integrated
Win Source Part Number 254265-DS9034PCXI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS9034PCXI CAD Model

Description

Maxim Integrated DS9034PCXI Product Overview

The DS9034PCXI from Maxim Integrated is a high-quality, versatile powercap module designed to provide reliable battery backup to nonvolatile timekeeping RAMs. This product is engineered to maintain the integrity of digital information during power loss, ensuring that critical data is preserved for electronic devices across various applications.

Key Features

  • Compatibility: The DS9034PCXI is compatible with Dallas real-time clocks, offering a seamless integration for timekeeping and memory backup solutions.
  • Power Supply: This module contains a lithium energy cell and a power-fail control circuit, which work together to switch to battery backup mode automatically during power interruptions.
  • Longevity: With its long-lasting battery life, the DS9034PCXI ensures that data is retained for an extended period, even without external power.
  • Easy Integration: The encapsulated design of the powercap allows for simple surface mounting, making it easy to install on a variety of printed circuit boards.
  • Compact Size: Its compact form factor enables it to be used in space-constrained applications without compromising on performance.

Applications

The DS9034PCXI is ideal for a range of applications where data integrity during power loss is crucial. This includes but is not limited to:

  • Embedded Systems
  • Industrial Controllers
  • Point of Sale (POS) Systems
  • Medical Devices
  • Telecommunications

Technical Specifications

Maxim Integrated ensures that the DS9034PCXI meets stringent technical specifications for performance and reliability:

  • Voltage Range: 2.8V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Package Type: PowerCap Module

In summary, the DS9034PCXI from Maxim Integrated represents a reliable solution for maintaining the integrity of digital data in a variety of electronic systems. Its ease of integration, coupled with its robust feature set, makes it an essential component for any application requiring dependable nonvolatile memory backup.

You May Also Be Interested in

Maxim Integrated
Power Cap 34-Pin PowerCap Module Tube / PCM W/CRYSTAL NV SRAM SNAP-ON
Lowest to $14.7790
Maxim Integrated
PCM W/O CRYSTAL NV SRAM SNAP-ON
Lowest to $28.2443
Maxim Integrated
IC SMART BATTERY 250MAH 16-DIP
Need more? Email Us
STMicroelectronics
Battery Back Up Li-Ion/Li-Pol 3V 4-Pin SNAPHAT Tube / IC SNAPHAT BATTERY 48MAH 28-SOIC
Lowest to $3.4055
Maxim Integrated
PCM W/O CRYSTAL NV SRAM SNAP-ON
Lowest to $28.2443
Maxim Integrated
IC SRAM NV TIMEKEEPING POWERCAP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
PCM W/CRYSTAL NV SRAM SNAP-ON / RAMified Watchdog Timekeeper
Lowest to $14.7790
STMicroelectronics
Battery Back Up Li-Ion/Li-Pol 3V 4-Pin SNAPHAT Tube / IC SNAPHAT BATTERY 120MAH 28SOIC
Lowest to $9.6235

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess