EN
  • EN
  • DE

DS9034I-PCX+

Part No DS9034I-PCX+
Manufacturer Maxim Integrated
Catalog Memory - Batteries
Description IC SRAM NV TIMEKEEPING POWERCAP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Function Back-Up Management
Battery Chemistry Lithium Cell
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 34-PowerCap Module
Supplier Device Package 34-PowerCap Module
Shipping Info Due to restrictions, only ground shipment is allowed.
Part Number Series DS9034X
Manufacturer Pack Quantity 19
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811386-DS9034I-PCX+
Ultra Librarian 3D Model Ultra Librarian DS9034I-PCX+ CAD Model

Description

The DS9034I-PCX+ from Maxim Integrated is a state-of-the-art, self-contained battery module designed to maintain the nonvolatile status of SRAM memory. This innovative product ensures data retention in the event of a system power failure, making it an essential component for critical memory backup applications.

Key Features

  • Integrated Power Management: The DS9034I-PCX+ seamlessly manages power between the system and the backup battery, ensuring reliable data retention without user intervention.
  • Long Battery Life: Engineered for durability, it boasts a long-lasting lithium battery, providing a reliable backup solution for extended periods.
  • Plug-and-Play Installation: This module is designed for ease of use, featuring a simple snap-on installation onto the target SRAM, which eliminates the need for additional hardware or complex integration processes.
  • Compact Form Factor: Its small footprint makes it an ideal choice for space-constrained applications, allowing for efficient use of PCB real estate.
  • Wide Operating Temperature Range: The DS9034I-PCX+ is designed to operate effectively across a broad temperature range, making it suitable for industrial and automotive environments.

Applications

The versatility of the DS9034I-PCX+ makes it an ideal backup power solution for a wide array of applications, including:

  • Embedded Systems
  • Industrial Control Systems
  • Telecommunications Equipment
  • Automotive Electronics
  • Portable Instrumentation

Technical Specifications

With a nominal voltage rating and a robust design, the DS9034I-PCX+ meets the demanding requirements of critical memory backup applications. It is compatible with a range of SRAM memory products, making it a versatile choice for designers looking to ensure data integrity during power loss.

For more detailed technical specifications, please refer to the official datasheet provided by Maxim Integrated.

Note: The DS9034I-PCX+ is a high-quality product from Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products and technologies.

You May Also Be Interested in

STMicroelectronics
Battery Back Up Li-Ion/Li-Pol 3V 4-Pin SNAPHAT Tube / IC SNAPHAT BATTERY 120MAH 28SOIC
Lowest to $8.5924
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SRAM NV TIMEKEEPING POWERCAP
Lowest to $8.4049
Maxim Integrated
Power Cap 34-Pin PowerCap Module Tube / PCM W/CRYSTAL NV SRAM SNAP-ON
Lowest to $14.5523
Maxim Integrated
IC SRAM NV TIMEKEEPING POWERCAP
Need more? Email Us
Maxim Integrated
PCM W/CRYSTAL NV SRAM SNAP-ON / RAMified Watchdog Timekeeper
Lowest to $14.5523
STMicroelectronics
Battery Back Up Li-Ion/Li-Pol 3V 4-Pin SNAPHAT Tube / IC SNAPHAT BATTERY 48MAH 28-SOIC
Lowest to $3.0406
Maxim Integrated
IC SMART BATTERY 250MAH 16-DIP
Need more? Email Us
Maxim Integrated
PCM W/O CRYSTAL NV SRAM SNAP-ON
Lowest to $8.0563

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess