EN
  • EN
  • DE

SMF7300KJT

Part No SMF7300KJT
Manufacturer TE Connectivity
Catalog Chip Resistor - Surface Mount
Description SMF 7W 300K 5% TAPED / 300 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr TE Connectivity Passive Product
Series SM
Package Tape & Reel
Resistance 300 kOhms
Tolerance ±5%
Power (Watts) 7W
Composition Metal Film
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 200°C
Package / Case Nonstandard
Dimension 0.906" L x 0.374" W (23.00mm x 9.50mm)
Height - Seated (Max) 0.390" (9.90mm)
Number of Terminations 2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Names 1712-SMF7300KJTTR,1712-SMF7300KJTCT,1712-SMF7300KJTDKR,5-2176460-9
Standard Package 300
Win Source Part Number 1151815-SMF7300KJT
Ultra Librarian 3D Model Ultra Librarian SMF7300KJT CAD Model

Description

The SMF7300KJT is a precision thin film resistor manufactured by TE Connectivity. This resistor is designed for applications requiring high stability, tight tolerance, and low temperature coefficient of resistance (TCR). Thin film resistors offer superior performance compared to other resistor technologies, making them suitable for precision circuits, instrumentation, and other high-accuracy applications. The SMF series is designed for surface mount technology (SMT) and is known for its reliability and consistent performance.

Applications:

  • Precision Amplifiers: Used in feedback networks and gain-setting circuits to ensure accurate amplification.
  • Test and Measurement Equipment: Employed in multimeters, oscilloscopes, and other instruments to provide reliable measurements.
  • Medical Devices: Incorporated in patient monitoring equipment and diagnostic instruments where precision and stability are crucial.
  • Automotive Electronics: Applied in engine control units (ECUs) and sensor circuits to ensure accurate sensor readings.
  • Industrial Control Systems: Utilized in process control systems and automation equipment for precise control and monitoring.
  • Aerospace and Defense Applications: Employed in avionics systems and military equipment due to their high reliability and stability.

Features:

  • Thin Film Technology: Provides excellent stability, low noise, and tight tolerance.
  • Surface Mount Technology (SMT): Designed for easy and reliable SMT assembly.
  • Tight Tolerance: Offers a tight tolerance, ensuring accurate resistance values.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance changes with temperature variations.
  • High Stability: Excellent long-term stability under various environmental conditions.
  • Compact Size: Small size suitable for high-density PCB assemblies.
  • RoHS Compliant: Environmentally friendly and complies with RoHS standards.

Benefits:

  • Improved Accuracy: Tight tolerance and low TCR ensure accurate resistance values under varying conditions.
  • Enhanced Stability: Thin film technology and robust design provide excellent long-term stability.
  • Reliable Performance: Stable performance under various environmental conditions ensures reliable operation.
  • Reduced System Errors: High accuracy reduces errors in measurement and control systems.
  • Easy Assembly: Designed for easy and reliable SMT assembly, reducing manufacturing costs.

Additional Details:

The SMF7300KJT has a resistance value of 300 kOhms. TE Connectivity offers comprehensive datasheets and technical support to assist with design and application of this resistor. The resistor is designed to withstand various environmental stresses, including humidity, temperature cycling, and vibration. The resistor is commonly used in applications where consistent and accurate resistance values are essential for optimal circuit performance. The 'KJT' suffix represents specific packaging and tolerance details of the resistor.

You May Also Be Interested in

Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess