EN
  • EN
  • DE

IXFK160N30T

Part No IXFK160N30T
Manufacturer IXYS
Catalog FETs - Single
Description GigaMOS Power MOSFET | MOSFET N-CH 300V 160A TO-264
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 300V
Id - Continuous Drain Current 160A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 19mOhm at 60A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 8mA
Gate Charge (Qg) (Maximum) at Vgs 335nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 28000pF at 25V
Power Dissipation (Maximum) 1390W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-264AA (IXFK)
Manufacturer Package TO-264-3, TO-264AA
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1191081-IXFK160N30T
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IXFK160N30T CAD Model

Description

IXYS 1191081-IXFK160N30T is an N-channel MOSFET transistor suitable for various applications.

  • Drive Voltage: 10V
  • Maximum Power Dissipation: 1390W
  • Popularity: Medium
  • Supply and Demand: Balanced
  • Authenticity: It is recommended to verify the authenticity of the product before purchasing it.
  • Package: TO-264AA package
  • Maximum Gate-Source Voltage: ±20V
  • Drain-Source Breakdown Voltage: 300V
  • Continuous Drain Current: 160A
  • Maximum Rds On: 19mOhm @ 60A, 10V
  • Maximum Gate-Source Voltage(th): 5V @ 8mA
  • Maximum Gate Charge (Qg): 335nC @ 10V
  • Maximum Input Capacitance (Ciss): 28000pF @ 25V

You May Also Be Interested in

Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2590 $62.5180
4+ $25.6484 $102.5936
7+ $24.8469 $173.9283
9+ $24.0454 $216.4086
11+ $23.2439 $255.6829
15+ $20.8394 $312.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess