EN
  • EN
  • DE
  • IT

IXFX100N65X2

Part No IXFX100N65X2
Manufacturer IXYS
Catalog FETs - Single
Description X2-Class HiPerFETTM | MOSFET N-CH 650V 100A PLUS247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 650V
Id - Continuous Drain Current 100A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 30mOhm at 50A, 10V
Gate Source Voltage(th) (Maximum) at Id 5.5V at 4mA
Gate Charge (Qg) (Maximum) at Vgs 180nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 11300pF at 25V
Power Dissipation (Maximum) 1040W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package PLUS247-3
Manufacturer Package TO-247-3
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 758871-IXFX100N65X2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IXFX100N65X2 CAD Model

Description

The IXYS IXFX100N65X2 is an N-channel MOSFET with a drain-source breakdown voltage of 650V and a continuous drain current of 100A.

  • Drain-Source Breakdown Voltage: 650V
  • Continuous Drain Current: 100A
  • Rds On: 30mOhm @ 50A and 10V
  • Gate-Source Voltage(th): 5.5V @ 4mA
  • Gate Charge (Qg): 180nC @ 10V
  • Input Capacitance (Ciss): 11300pF @ 25V
  • FET Feature: Not Specified
  • Transistor Polarity: N-Channel
  • Mounting Style: Through Hole
  • Packaging: Tube
  • Technology: MOSFET
  • Supplier Device Package: PLUS247-3
  • Operating Temperature: -55°C to 150°C
  • Manufacturer Package: TO-247-3
  • Power Dissipation: 1040W
  • Supply and Demand Status: balance
  • Manufacturer Pack Quantity: 30
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $2.1305
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $2.1381
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.6514
STMicroelectronics
MOSFET N-CH 60V 180A H2PAK-6
Lowest to $61.0908
Nexperia USA Inc.
MOSFET N-CH 60V 4.7A 6TSOP
Lowest to $0.3170
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Lowest to $9.8526
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.7490
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $45.8181

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.6417 $67.2834
5+ $27.6034 $138.0170
7+ $26.7408 $187.1856
9+ $25.8782 $232.9038
12+ $25.0155 $300.1860
15+ $22.4278 $336.4170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess