EN
  • EN
  • DE

IXYH24N170C

Part No IXYH24N170C
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 1.7KV 58A TO247-3 / IGBT 1700 V 58 A 500 W Through Hole TO-247 (IXYH)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr IXYS
Series XPT™
Package Tube
Voltage - Collector Emitter Breakdown (Max) 1700 V
Current - Collector (Ic) (Max) 58 A
Current - Collector Pulsed (Icm) 145 A
Vce(on) (Max) @ Vge, Ic 3.8V @ 15V, 20A
Power - Max 500 W
Switching Energy 4.9mJ (on), 1.95mJ (off)
Input Type Standard
Gate Charge 96 nC
Td (on/off) @ 25°C 12ns/160ns
Test Condition 960V, 30A, 15Ohm, 15V
Reverse Recovery Time (trr) 30 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247 (IXYH)
Base Product Number IXYH24
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 30
Win Source Part Number 1066209-IXYH24N170C
Ultra Librarian 3D Model Ultra Librarian IXYH24N170C CAD Model

Description

The IXYH24N170C is a single IGBT transistor from IXYS's XPT™ series, housed in a TO-247-3 package.

  • Package: TO-247-3
  • Maximum Power: 500 W
  • Reverse Recovery Time: 30 ns
  • Voltage Collector-Emitter Breakdown: 1700 V
  • Maximum Collector Current: 58 A
  • Pulsed Collector Current: 145 A
  • Switching Energy: 4.9mJ (on) and 1.95mJ (off)
  • Gate Charge: 96 nC
  • Td (on/off) @ 25°C: 12ns/160ns
  • Mounting: Through-Hole
  • Temperature Range: -55°C to 175°C (TJ)

You May Also Be Interested in

Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A TO-252
Lowest to $1.8008
Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us
IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045
IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0724 $60.3620
12+ $9.9057 $118.8684
19+ $9.5961 $182.3259
25+ $9.2866 $232.1650
33+ $8.9770 $296.2410
44+ $8.0484 $354.1296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess