EN
  • EN
  • DE

LAA108PTR

Part No LAA108PTR
Manufacturer IXYS
Catalog Solid State Relays
Description RELAY OPTOMOS 300MA DP-NO 8FLTPK / Solid State Relay 50mA 1.4V DC-IN 0.3A 100V AC/DC-OUT 8-Pin FPAK T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer IXYS Integrated Circuits Division
Series LAA, OptoMOS
Packaging Reel package
Circuit DPST (2 Form A)
Output Type AC, DC
On-State Resistance (Maximum) 8 Ohm
Load Current 300mA
Voltage - Input 1.2VDC
Voltage - Load 0 ~ 100 V
Mounting SMD
Termination Style Gull Wing
Package 8-SMD (0.300", 7.62mm)
Manufacturer Package 8-Flatpack
Relay Type Relay
Win Source Part Number 778273-LAA108PTR
Popularity Medium
Supply and Demand Status Limited
Family Name LAA108
Introduction Date May 28, 2009
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian LAA108PTR CAD Model

Description

The LAA108PTR from IXYS Integrated Circuits Division is a DPST (2 Form A) relay from IXYS Integrated Circuits Division.

  • Series: LAA
  • Relay Type: OptoMOS
  • Load Current: 300mA
  • Voltage Range: 0-100V
  • Termination Style: Gull Wing
  • Package: 8-SMD (0.300", 7.62mm)
  • Input Voltage: 1.2VDC
  • Output Type: AC and DC
  • On-State Resistance (Maximum): 8 Ohm
  • Operating Temperature Range: -40°C to 85°C
  • Voltage Isolation: 3750Vrms
  • Packaging: Reel
  • Applications: Telecommunications, instrumentation, and measurement equipment

You May Also Be Interested in

Omron
RELAY
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-132V
Need more? Email Us
Panasonic
RELAY SSR 50MA 1.5V DC-IN 1.3A 1
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 10A 19-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 40A 180-528V
Need more? Email Us
Omron
RELAY
Need more? Email Us
Omron
RELAY GEN PURPOSE SPST 2A 230V
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1963 $51.1408
39+ $2.6226 $102.2814
60+ $2.5406 $152.4360
82+ $2.4587 $201.6134
106+ $2.3767 $251.9302
141+ $2.1309 $300.4569
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess