Products specifications Report Issue?

Category Optoelectronics - Spacers, Standoffs
Mfr Keystone Electronics
Package Bulk
Product Status Obsolete
Color Natural
Length 0.140" (3.55mm)
LED T1
Material Nylon
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 857024-7031
Ultra Librarian 3D Model Ultra Librarian 7031 CAD Model

Description

The 857024-7031 is a spacer standoff designed for use in optoelectronics from Keystone Electronics.

  • Color: Natural
  • Material: Nylon
  • Length: 0.140 inches (3.55mm)
  • Compatibility: T1 LEDs
  • Package: Bulk
  • Quantity: 100 pieces
  • Status: Obsolete
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 3926.90.9985

You May Also Be Interested in

Bivar Inc.
LED HOLDER T1 NYLON BLACK
Need more? Email Us
ECAD model for H-201C-1
Bivar Inc.
LED HOLDER T1T1 3/4 NYL WHITE
Need more? Email Us
ECAD model for 457-630
Bivar Inc.
LED HOLDER T1 PVC BLACK
Need more? Email Us
ECAD model for ELM 4-25MM
Keystone Electronics
LED HOLDER T1 3/4 NYLON NATURAL
Need more? Email Us
ECAD model for 8340
Bivar Inc.
LED HOLDER T1 PVC BLACK
Need more? Email Us
ECAD model for ELM 2-090
Bivar Inc.
LED HOLDER T1 3/4 PVC BLACK
Need more? Email Us
ECAD model for ELM 1-060
Bivar Inc.
LED HOLDER T1T1 3/4 NYL NATURAL
Need more? Email Us
ECAD model for 461-500
Keystone Electronics
LED HOLDER T1 3/4 NYLON NATURAL
Need more? Email Us
ECAD model for 8335
Bivar Inc.
LED HOLDER T1T1 3/4 NYL WHITE
Need more? Email Us
ECAD model for 455-220

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention