EN
  • EN
  • DE

ELM 2-090

Part No ELM 2-090
Manufacturer Bivar Inc.
Catalog LEDs - Spacers, Standoffs
Description LED HOLDER T1 PVC BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Length 0.090" (2.29mm)
LED T1
Material PVC;5;9;7;10;8;3;4;2;3;1;2460;492;145;107;36;754;486;28;732;818;16613;230;16616;14293;36633;14294;36636;1260;36612;1258;14749;10198;26341;36620;14412;80384;11170;7197;26059;33995;36591;17471;36592;36593;33996;36594;36608;36615;36616;36617;36618;36614;36629;36630;36632;36619;36604;36621;36622;36624;36625;36626;36627;36628;34512;34514;36606;34515;36601;36602;36603;36635;36605;36894;36895;17476;36598;36607;17477;57157;79483;79484;79485;79486;79487;79488;79489;79490;79631;36595;34513;36613;36634;23045;57182;18345;32905;36596;36599;36597;36600;62;61;3;0;1;1;319929;320441;351158;378855;395219;421080;423204;3960;5450;5746;6024;6203;6219;6446;6664;7022;7241;7385;7582;7860;7901;8148;8318;8489;8701;8876;9100;9328;9420;9726;9892;10080;10208;10242;10308;10579;10753;10991;11164;11302;11374;11542;11543;11709;11909;12051;12140;12441;12557;12777;12890;12893;12939;13130;13254;13319;13446;13588;13693;13741;14243;14296;14375;14541;14635;14660;14896;14897;15040;15230;15312;15342;15346;15604;15606;15738;16030;16211;16295;16315;16569;16694;16867;16979;17026;17257;17421;17610;17714;17717;18160;18277;18303;18434;18741;19020;19110;19293;19387;19389;19624;19625;19734;19917;19920;20027;20030;20150;20353;20436;20571;20643;20722;20921;21038;21142;21179;21351;21421;21438;21639;22033;22035;22201;22437;22496;22571;22674;22675;22765;22992;23044;23160;23328;23329;23421;23615;23617;23670;23775;23967;24054;24224;24261;24264;24393;24535;24537;24620;24755;24777;24898;25530;25562;25814;25952;26001;26170;26268;26358;26476;26513;26518;26658;26801;26883;27052;27105;27233;27424;27532;27671;27701;27786;27831;27892;27956;28135;28168;28307;28336;28866;28868;28971;29050;29179;29287;29336;29348;29425;29561;29740;29825;29893;30008;30011;30161;30324;30376;30417;30596;30689;30774;30829;31063;31139;31571;31733;31769;31944;32004;32098;32162;32295;32355;32442;32510;32527;32833;32958;33013;33206;33264;33288;33401;33463;33548;33623;33645;33647;33922;33980;34403;34405;34507;34625;34754;34873;34922;34945;35121;35187;35277;35324;35432;35510;35523;35657;35696;35710;35909;35949;35971;36143;36201;36345;36390;36867;36870;36955;36967;37159;37204;37275;37317;37322;37424;37456;37595;37644;37805;37861;37973;38003;38091;38129;38230;38279;38414;38491;38526;40796;41084;41201;41255;41383;41427;41525;41633;41692;41833;41939;42052;42108;42429;42488;42578;42670;42710;42836;42888;43019;43079;43355;43398;43506;43606;43658;43815;43890;44104;44160;44307;44319;44390;44552;44603;44791;44861;44972;45017;45181;45196;45333;45450;45490;46078;46188;46264;46300;46416;46418;46545;46676;46720;46859;46954;47151;49252;50504;52163;53536;122703;126100;1;447430;61065;168385;126838;842337;121577;122260;122265;1;312751;409888;409896;409920;415977;1;335103;345312;381417;388470;388735;391021;391038;Featured;Most Popular;Featured;Most Popular
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1567326-ELM 2-090
Ultra Librarian 3D Model Ultra Librarian ELM 2-090 CAD Model

Description

N

You May Also Be Interested in

Bivar Inc.
LED HOLDER T1 PVC BLACK
Need more? Email Us
Bivar Inc.
LED HOLDER T1T1 3/4 NYL NATURAL
Need more? Email Us
Bivar Inc.
LED HOLDER REC LEDS NYL WHT
Need more? Email Us
Keystone Electronics
LED HOLDER T1 3/4 NYLON NATURAL
Need more? Email Us
Bivar Inc.
LED HOLDER T1 3/4 PVC BLACK
Need more? Email Us
Bivar Inc.
LED HOLDER T1T1 3/4 NYL BLACK
Need more? Email Us
Essentra Components
LED HOLDER T1 3/4 NYLON NATURAL
Need more? Email Us
Keystone Electronics
LED HOLDER TRI-LEAD PVC BLACK
Lowest to $0.3151
Bivar Inc.
LED HOLDER T1 PVC BLACK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess