Products specifications

Categories Relays
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Circuit DPST (2 Form A)
Output Type AC, DC
Max On Resistance 35 Ohm
Load Current 120mA
Voltage - Input 1.2VDC
Voltage - Load 0 to 350 V
Mounting Through Hole
Termination Style PC Pin
Case / Package 8-DIP
Relay Type Relay
Win Source Part Number 1051524-LAA110
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LAA110 CAD Model

Description

The IXYS LAA110 is a DPST (2 Form A) relay that is commonly used in power supplies and rectifiers.

  • Load Current: 120mA
  • Voltage Range: 0 to 350V
  • Package: 8-DIP
  • Maximum On Resistance: 35 Ohm
  • Supply and Demand Status: balanced

You May Also Be Interested in

Panasonic
SSR RELAY SPST-NO 3A 75-250V / Solid State SPST-NO (1 Form A) 4-SIP
Need more? Email Us
ECAD model for AQ3A2-J-ZT4/32VDC
CEL
SSR OCMOS FET 250MA 1CH NO 4-SOP / Solid State Relay 50mA 1.4V DC-IN 0.25A 40V AC/DC-OUT 4-Pin SOP Magazine
Need more? Email Us
ECAD model for PS7200N-1A-A
CEL
SSR OCMOS FET 120MA 1CH NO 4-SOP / Solid State Relay 50mA 1.4V DC-IN 0.12A 350V AC/DC-OUT 4-Pin SOP Magazine
Need more? Email Us
ECAD model for PS7431-1A-A
CEL
SSR OCMOS FET 200MA NO/NC 8-DIP / Solid State Relay 50mA 1.4V DC-IN 0.2A 400V AC/DC-OUT 8-Pin PDIP Magazine
Need more? Email Us
ECAD model for PS7142-1C-A
Sensata-Crydom
RELAY SSR 48-530 V / Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
Need more? Email Us
ECAD model for CMRD4835P
IXYS
SSR RELAY SPST-NO 120MA 0-600V / Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm)
Lowest to $3.6257
ECAD model for CPC1593G
Sharp Microelectronics
RELAY SSR 120VAC 12A TRIAC 4-SIP / Solid State Relay 50mA 1.4V DC-IN 9.6A 120V AC-OUT 4-Pin SIP Box
Need more? Email Us
ECAD model for S112S01F
CEL
SSR OCMOS FET 200MA 2CH NC 8-DIP / Solid State Relay 50mA 1.4V DC-IN 0.2A 400V AC/DC-OUT 8-Pin PDIP Magazine
Need more? Email Us
ECAD model for PS7142-2B-A
CEL
SSR OCMOS FET 200MA NO 4-SOP / Solid State Relay 50mA 1.4V DC-IN 0.2A 40V AC/DC-OUT 4-Pin SOP Magazine
Need more? Email Us
ECAD model for PS7200K-1A

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3410 $51.7050
12+ $8.4849 $101.8188
19+ $8.2197 $156.1743
26+ $7.9546 $206.8196
33+ $7.6894 $253.7502
44+ $6.8940 $303.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,200 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention