Products specifications

Categories Connectors
Estimated Pruduction Lead Time 11 Weeks
Features 154 (110 + 44 Ground) Position Receptacle, Female Sockets Connector 0.079" (2.00mm) Through Hole
Manufacturer ERNI Electronics
Series ERMET
Package Tray
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 32
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905143-114114
Ultra Librarian 3D Model Ultra Librarian 114114 CAD Model

Description

The ERNI Electronics ERMET series is a 154 position receptacle, female sockets connector with 110+44 ground pins.

  • Package: Through-Hole
  • Operating Temperature: -55°C to 125°C
  • Mounting: Through Hole
  • Category: Connectors
  • ECCN: EAR99
  • REACH: Unaffected
  • MSL Level: 1
  • Estimated Production Lead Time: 11 weeks
  • Package: Tray
  • Popularity: High

You May Also Be Interested in

Amphenol
PWRBLADE R/A HDR
Need more? Email Us
ECAD model for 51731-057LF
Amphenol
CONN RCPT HIGH SPEED 54POS PCB
Need more? Email Us
ECAD model for 10120757-101LF
Molex, LLC
High Speed / Modular Connectors Impact DC 6x14 Open pact DC 6x14 Open Sn
Need more? Email Us
ECAD model for 76150-1024
Amphenol
High Speed / Modular Connectors VS AIRMAX, R/A RECP 96POS, PRESS-FIT
Lowest to $23.3410
ECAD model for 10060905-101LF
Amphenol
GRIPLET IDC CONNECTOR / 150 Connector Receptacle, Female Sockets Through Hole Natural High Speed
Lowest to $0.7321
ECAD model for 10127982-102LF
HARTING
DIN-SIGNAL FIXING BRACKET R1
Lowest to $0.8561
ECAD model for 9020009953
EDAC Inc.
RACK AND PANEL CONNECTOR / Connector
Need more? Email Us
ECAD model for 516-250-091-111
HARTING
DIN SIGNAL SHELL HOUSING C15
Need more? Email Us
ECAD model for 9030960504
HARTING
CONN RECEPT 95POS 2MM PRESS-FIT
Need more? Email Us
ECAD model for 17250952102

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $20.7079 $82.8316
8+ $16.9914 $135.9312
12+ $16.4597 $197.5164
17+ $15.9294 $270.7998
22+ $15.3978 $338.7516
29+ $13.8053 $400.3537
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention