EN
  • EN
  • DE

MIC37502WR

Part No MIC37502WR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 5A, Low Voltage μCap LDO Regulator | IC REG LINEAR POS ADJ 5A SPAK-7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Adjustable
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 1.24V
Maximum Output Voltage 5.5V
Maximum Dropout Voltage 0.5V at 5A
Output Current 5A
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SPak-7 (7 leads + Tab)
Supplier Device Package S-PAK-7
Family Part Number MIC37502
Manufacturer Pack Quantity 48
MSL Level 3 (168 Hours)
Win Source Part Number 1222485-MIC37502WR
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC37502WR CAD Model

Description

Introducing the MIC37502WR Voltage Regulator from Microchip Technology

The MIC37502WR is a high-performance, fixed-output voltage regulator designed by Microchip Technology, a leader in the semiconductor industry. This device is specifically engineered to deliver a stable and reliable power supply in a variety of electronic applications, making it an essential component for designers and engineers looking to enhance their power management solutions.

Key Features

  • Output Voltage: The MIC37502WR provides a fixed output voltage, ensuring consistent performance for sensitive electronic circuits.
  • High Current Capability: With an ability to deliver up to 5A of continuous output current, this regulator can handle demanding applications that require substantial power.
  • Efficiency: The device is designed for high efficiency, which helps in reducing the heat generated and improving the overall system reliability.
  • Thermal Protection: It includes built-in thermal shutdown protection that safeguards the device and the system from damage due to overheating.
  • Low Dropout: The MIC37502WR features a low dropout voltage, making it an excellent choice for applications where the input voltage is only slightly higher than the output voltage.

Applications

The versatility of the MIC37502WR allows it to be utilized in a wide array of applications, including:

  • High-performance computing and servers
  • Networking and telecommunication equipment
  • Industrial systems and controls
  • Consumer electronics

Package and Reliability

The regulator is available in a robust TO-263 (D2PAK) package, which is designed for optimal heat dissipation and space-saving on the PCB. Microchip Technology's commitment to quality ensures that the MIC37502WR meets stringent reliability standards, providing confidence in its performance across a range of environmental conditions.

In summary, the MIC37502WR voltage regulator from Microchip Technology is a high-quality, efficient, and reliable solution for your power supply needs. Whether you're working on cutting-edge technology or maintaining existing systems, this regulator is designed to provide a stable power source with the protection and performance required for today's demanding electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0416 $50.2080
13+ $8.2393 $107.1109
19+ $7.9818 $151.6542
26+ $7.7244 $200.8344
34+ $7.4669 $253.8746
45+ $6.6944 $301.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 541 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess