Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 6V
Dropout Voltage-Max 0.5V @ 1A
Output Current 1A
Operating Supply Current 25mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.24 V to 6 V
Voltage - Dropout (Typical) 0.28V @ 1A
Mounting SMD (SMT)
Case / Package S-PAK-5
Win Source Part Number 023276-MIC37102WR
Ultra Librarian 3D Model Ultra Librarian MIC37102WR CAD Model

Description

Product Overview: MIC37102WR LDO Voltage Regulator

The MIC37102WR from Microchip Technology is a high-performance, low-dropout (LDO) voltage regulator designed to deliver a continuous output current of 1A. This device is a perfect solution for applications requiring a regulated and stable voltage supply, while maintaining a low voltage differential between the input and output, which enhances power efficiency and thermal performance.

Key Features

  • Output Voltage: The MIC37102WR offers an adjustable output voltage range from 1.24V to 5.5V, making it versatile for a wide array of applications.
  • High Output Current: With its ability to supply up to 1A of output current, this regulator can power many standard devices and circuits.
  • Low Dropout: The low dropout voltage minimizes power loss and improves efficiency, making it ideal for battery-powered devices.
  • Stability: It is stable with ceramic output capacitors, ensuring reliable performance and simplifying design considerations.
  • Protection Features: The MIC37102WR includes over-current protection and thermal shutdown to safeguard the device and the system under extreme conditions.
  • Wide Input Voltage Range: The regulator operates over a broad input voltage range from 2.25V to 6V, accommodating various power sources.
  • Fast Transient Response: It is capable of maintaining a stable output voltage despite rapid changes in load, which is critical for sensitive electronics.

Applications

The MIC37102WR is suitable for numerous applications, including but not limited to:

  • Portable and battery-operated devices
  • Microprocessor/microcontroller power supplies
  • Digital cameras and video equipment
  • Peripheral cards
  • Wireless communication devices

Package and Quality

Encased in a robust TO-263 (D2PAK) package, the MIC37102WR is designed to withstand harsh environments and is capable of handling high levels of thermal stress. Microchip Technology's commitment to quality ensures that this LDO voltage regulator delivers consistent performance and reliability.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official Microchip Technology datasheets and product documentation.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 1.5V 150MA 4DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DFN (1x1)
Need more? Email Us
ECAD model for MIC5317-1.5YMT-TZ
Skyworks Solutions Inc.
IC REG LINEAR 0.6V 14TDFN
Need more? Email Us
ECAD model for AAT2605IWO-1-T1
STMicroelectronics
IC REG LINEAR 2.5V 1A 6DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3)
Lowest to $2.3953
ECAD model for LD49100PU25RY
Torex Semiconductor Ltd
IC REG LIN 2.1V 150MA SOT-25-5
Need more? Email Us
ECAD model for XC6204B212MR-G
Analog Devices Inc.
IC REG LIN POS ADJ 600MA 8-SOIC
Need more? Email Us
ECAD model for ADM7155ARDZ-01-R7
ON Semiconductor
IC REG LDO ADJ 1A DPAK
Lowest to $0.2413
ECAD model for NCV1117DTARKG
Texas Instruments
IC REG LINEAR 1.8V 200MA 4X2SON / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)
Lowest to $0.4070
ECAD model for TPS7A03185PDQNR
ON Semiconductor
IC REG LINEAR 2.8V 80MA SC82AB / Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB
Lowest to $0.5150
ECAD model for NCP553SQ28T1G
ON Semiconductor
IC REG LIN POS ADJ 300MA TSOT23 / Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA TSOT-23-5
Lowest to $0.5088
ECAD model for NCP718ASNADJT1G

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9920 $69.7200
80+ $1.6346 $130.7680
125+ $1.5836 $197.9500
170+ $1.5324 $260.5080
220+ $1.4813 $325.8860
295+ $1.3280 $391.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,960 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention