Products specifications

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205063-LT1111CS8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1111CS8-5 CAD Model

Description

Linear Technology's LT1111CS8-5 Step-Down Voltage Converter

The LT1111CS8-5 is a versatile and compact step-down voltage converter from Linear Technology, designed to provide efficient power management in a broad range of applications. This device is well-suited for portable or space-constrained electronic devices due to its small form factor and high efficiency.

Key Features:

  • Adjustable Output: The LT1111CS8-5 offers an adjustable output voltage, which can be set by the user with external resistors. This flexibility allows the device to be used in various applications requiring different voltage levels.
  • High Efficiency: With efficiencies up to 85%, this voltage converter minimizes power loss and heat generation, making it ideal for battery-powered devices where energy conservation is critical.
  • Wide Input Voltage Range: The device can operate with an input voltage range from 2.8V to 30V, accommodating a variety of power sources and ensuring reliable operation even under fluctuating input conditions.
  • Low Quiescent Current: The LT1111CS8-5 maintains a low quiescent current, which is beneficial for extending battery life in portable applications.
  • Internal Switch: It features an internal 1A switch, eliminating the need for external components and simplifying the design process.
  • Frequency Compensation: The converter is easily frequency compensated with a single external capacitor, which reduces external part count.

Applications:

The LT1111CS8-5 is ideal for a wide range of applications, including but not limited to:

  • Portable Instruments
  • Battery-Powered Equipment
  • Cellular Phones
  • Handheld Radios
  • Automotive Supplies
  • DC Power Conversion

Package Information:

The LT1111CS8-5 comes in an 8-lead SO package, which offers a compact footprint for designs where space is at a premium. Its solid-state construction ensures high reliability and robustness in demanding environments.

Conclusion:

Linear Technology's LT1111CS8-5 step-down voltage converter is a high-performance solution that combines flexibility, efficiency, and ease of use in a small package. It is an excellent choice for designers looking to optimize power management in their next project.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.4739 $67.2651
22+ $6.1323 $134.9106
33+ $5.9406 $196.0398
46+ $5.7491 $264.4586
59+ $5.5574 $327.8866
78+ $4.9824 $388.6272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention