EN
  • EN
  • DE

LCC120STR

Part No LCC120STR
Manufacturer IXYS
Catalog Solid State Relays
Description 1-Form-C OptoMOS Relay | SSR RELAY SPDT 170MA 0-250V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer IXYS
Packaging Reel
Mounting Style SMD
Circuit SPDT (1 Form C)
Output Type AC, DC
Parts Input Voltage (V) 1.2VDC
Load Voltage (V) 0V ~ 250V
Load Current 170mA
On-State Resistance (Maximum) 20 Ohms
Termination Style Gull Wing
Manufacturer Package 8-SMD
Supplier Device Package 8-SMD
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1195700-LCC120STR
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LCC120STR CAD Model

Description

The LCC120STR is a single-pole, normally open (1-Form-A) solid-state relay (SSR) manufactured by IXYS Integrated Circuits (formerly Clare). It's designed for high-voltage applications requiring isolated switching. The LCC120STR utilizes opto-isolation to provide electrical isolation between the control signal and the load being switched.

Applications:

  • Telecommunications: Tip and ring switching, telecom switching equipment.
  • Instrumentation: Isolated data acquisition systems, automated test equipment.
  • Industrial Control: Motor control, solenoid control, lighting control.
  • Medical Equipment: Patient monitoring equipment, medical device isolation.

Features:

  • Load Voltage: Up to 350V<sub>peak AC or DC.
  • Load Current: Up to 120mA continuous.
  • Isolation Voltage: 3750V<sub>RMS input/output isolation.
  • Control Voltage: 3V to 15V DC control voltage range.
  • Low On-Resistance: Low on-resistance for minimal power dissipation.
  • Surface Mount Package: Small surface-mount package for high-density board designs.

Benefits:

  • High Isolation: Provides robust electrical isolation for safety and signal integrity.
  • Long Life: Solid-state design offers superior lifespan compared to electromechanical relays.
  • Fast Switching: Fast switching speeds for high-frequency applications.
  • Low Power Consumption: Low control current requirements for energy-efficient operation.
  • Small Size: Compact surface-mount package saves board space.

Additional Details:

The LCC120STR uses an infrared LED to activate a photovoltaic diode array, which in turn drives a MOSFET switch. This arrangement provides excellent electrical isolation between the input and output. It's crucial to observe the maximum voltage and current ratings to prevent damage to the relay. The part is RoHS compliant. The operating temperature range is typically -40°C to +85°C. The input current required to activate the relay is typically a few milliamperes. The LCC120STR is often used in applications where safety isolation is a critical requirement, such as in medical devices and industrial control systems.

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 2A 3-125V
Need more? Email Us
Omron
RELAY
Need more? Email Us
Panasonic
RELAY SSR 50MA 1.5V DC-IN 1.3A 1
Need more? Email Us
Omron
RELAY
Need more? Email Us
Omron
SSR RELAY SPST-NO 10A 19-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 10A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-132V
Need more? Email Us
Omron
SSR RELAY SPST-NO 500MA 19-264V
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0920 $72.2760
6+ $19.7678 $118.6068
8+ $19.1501 $153.2008
11+ $18.5323 $203.8553
14+ $17.9146 $250.8044
19+ $16.0614 $305.1666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess