EN
  • EN
  • DE

LOC111-G

Part No LOC111-G
Manufacturer IXYS
Catalog Optoisolators - Transistor, Photovoltaic Output
Description Linear Optocoupler
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IXYS
Win Source Part Number 1202697-LOC111-G
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LOC111-G CAD Model

Description

The LOC111-G is a normally open, single-pole, solid-state relay (SSR) manufactured by IXYS. It's designed for a variety of applications requiring isolated switching of DC or AC loads. This SSR offers a robust and reliable alternative to electromechanical relays, boasting a significantly longer lifespan and silent operation.

Applications

  • Industrial Control Systems: Used for controlling motors, actuators, and other industrial equipment.
  • Instrumentation: Provides isolated switching for sensitive measurement circuits.
  • Security Systems: Enables isolated control of alarm circuits and access control systems.
  • ATE (Automatic Test Equipment): Provides reliable switching for test signals.
  • Medical Equipment: Used in applications where electrical isolation is critical for patient safety.

Features

  • Normally Open (1-Form-A) Configuration: Provides simple on/off switching.
  • High Isolation Voltage: Ensures safe and reliable isolation between the control and load circuits.
  • Solid-State Design: Offers improved reliability, longer lifespan, and silent operation compared to electromechanical relays.
  • Current Limiting: Provides built-in current limiting for enhanced circuit protection.
  • Low On-Resistance: Minimizes voltage drop across the relay, improving efficiency.
  • Surface Mount Package: Enables automated assembly and compact designs.

Benefits

  • Increased Reliability: Solid-state design eliminates mechanical wear, leading to a longer lifespan.
  • Silent Operation: Eliminates the audible clicking associated with electromechanical relays.
  • Reduced Maintenance: Solid-state design reduces the need for maintenance and replacement.
  • Improved Safety: High isolation voltage ensures safe operation in sensitive applications.
  • Faster Switching Speeds: Offers faster switching speeds compared to electromechanical relays.
  • Compact Size: Surface mount package allows for smaller and more compact designs.

Additional Details

The LOC111-G typically features an input control voltage of around 3-15VDC, making it compatible with standard logic circuits. Its load voltage rating can range from a few volts up to several hundred volts, depending on the specific model. The on-resistance is typically very low, in the range of a few ohms or less, which minimizes power dissipation. The isolation voltage is a key parameter and is usually several kilovolts. Detailed specifications can be found in the IXYS datasheet for the LOC111-G. Care should be taken to adhere to the maximum ratings for voltage, current, and temperature to ensure reliable operation and prevent damage to the device.

You May Also Be Interested in

Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1820
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 3KV TRANS 4SOIC
Lowest to $0.7872
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6DIP / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess