EN
  • EN
  • DE
  • IT

MCC200-16IO1

Part No MCC200-16IO1
Manufacturer IXYS
Catalog SCRs - Single - Modules
Description Thyristor Modules
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Bulk
Structure Series Connection - All SCRs
Number of SCRs, Diodes 2 SCRs
Voltage - Off State 1600V
Current - On State (It (AV)) (Maximum) 216A
Current - On State (It (RMS)) (Maximum) 340A
Voltage - Gate Trigger (Vgt) (Maximum) 2V
Current - Gate Trigger (Igt) (Maximum) 150mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 8000A, 8600A
Current - Hold (Ih) (Maximum) 150mA
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Chassis Mount
Package Y4-M6
Win Source Part Number 1220589-MCC200-16IO1
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCC200-16io1
Introduction Date May 09, 2004
Country of Origin Germany
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MCC200-16IO1 CAD Model

Description

IXYS MCC200-16io1 is a series connection SCR module with two SCRs and a maximum on-state current of 340 A.

  • Voltage Rating: 1600 V
  • Mounting Type: Chassis Mounting
  • Applications: Motor control, power supplies, and lighting control
  • Supply and demand status: Limited
  • Popularity: Medium
  • Estimated EOL date: 2023

You May Also Be Interested in

Infineon Technologies
SCR MODULE 1.6KV 75A MODULE
Need more? Email Us
IXYS
SCR MODULE 1.4KV 340A Y4-M6
Need more? Email Us
IXYS
SCR MODULE 1.6KV 234A SOT-227-4
Need more? Email Us
IXYS
SCR MODULE 1.4KV 180A TO-240AA
Lowest to $102.4860
IXYS
SCR MODULE 1.6KV 40A TO-240AA
Need more? Email Us
Vishay
SCR MODULE 1KV 8-PACE-PAK
Need more? Email Us
IXYS
SCR MODULE 1.2KV 94A SOT-227-4
Need more? Email Us
IXYS
SCR MODULE 1.6KV 79A I4-PAC
Lowest to $49.3926
Sensata-Crydom
SCR MODULE 600V MODULE
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $119.1032 $119.1032
2+ $115.1331 $230.2662
3+ $103.2228 $309.6684
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess