EN
  • EN
  • DE

MCC310-16IO1

Part No MCC310-16IO1
Manufacturer IXYS
Catalog SCRs - Single - Modules
Description Thyristor Modules Thyristor/Diode Modules | SCR DUAL 1600V 500A Y2-DCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Bulk
Structure Series Connection - All SCRs
Number of SCRs, Diodes 2 SCRs
Voltage - Off State 1.6kV
Current - On State (It (AV)) (Maximum) 320A
Current - On State (It (RMS)) (Maximum) 500A
Voltage - Gate Trigger (Vgt) (Maximum) 2V
Current - Gate Trigger (Igt) (Maximum) 150mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 9200A, 9800A
Current - Hold (Ih) (Maximum) 150mA
Temperature Range - Operating -40°C ~ 140°C
Mounting Style Chassis Mount
Manufacturer Package Y2-DCB
Family Part Number MC*310
Manufacturer Pack Quantity 2
MSL Level 1 (Unlimited)
Win Source Part Number 1220591-MCC310-16IO1
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCC310-16IO1 CAD Model

Description

The IXYS MCC310-16IO1 is a series connection of all SCRs with a voltage rating of 1.6kV and a current rating of 500A.

  • Voltage Rating: 1.6kV
  • Current Rating: 500A
  • Mounting: Chassis mount
  • Temperature Range: -40°C ~ 140°C
  • Supply and Demand: Limited
  • Applications: Various applications that require a high voltage and current rating

You May Also Be Interested in

IXYS
SCR MODULE 2.2KV 180A TO-240AA
Need more? Email Us
Infineon Technologies
SCR MODULE 1.6KV 75A MODULE
Need more? Email Us
Sensata-Crydom
SCR MODULE 600V MODULE
Need more? Email Us
IXYS
SCR MODULE 1.6KV 50A TO-240AA
Lowest to $35.0951
IXYS
SCR MODULE 1.4KV 180A TO-240AA
Lowest to $72.8133
IXYS
MOD THYRISTOR DUAL 1200V TO240AA
Lowest to $60.7285
IXYS
SCR MODULE 1.2KV 105A TO-240AA
Need more? Email Us
IXYS
SCR MODULE 1.6KV 100A TO-240AA
Need more? Email Us
IXYS
SCR MODULE 1.4KV 180A TO-240AA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess