EN
  • EN
  • DE

MIAA20WB600TMH

Part No MIAA20WB600TMH
Manufacturer IXYS
Catalog IGBTs - Modules
Description MODULE IGBT CBI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
IGBT Type NPT
Configuration Three Phase Inverter with Brake
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 29A
Power - Max 100W
Vce(on) (Maximum) @ Vge, Ic 2.7V @ 15V, 20A
Current - Collector Cutoff (Maximum) 1.1mA
Input Capacitance (Cies) @ Vce 0.9nF @ 25V
Input Three Phase Bridge Rectifier
NTC Thermistor Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Chassis Mount
Package MiniPack2
Manufacturer Package MiniPack2
Win Source Part Number 761774-MIAA20WB600TMH
Popularity Medium
Supply and Demand Status Limited
Family Name MIAA20WB600TMH
Introduction Date June 06, 2007
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MIAA20WB600TMH CAD Model

Description

The IXYS MIAA20WB600TMH is a three-phase inverter with brake configuration designed for use in a wide range of applications.

  • Maximum Power: 100W
  • Current Collector: 29A
  • Voltage Collector-Emitter Breakdown: 600V
  • Current Collector Cutoff: 1.1mA
  • Input: Three-phase bridge rectifier
  • IGBT Type: NPT
  • Input Capacitance: 0.9nF @ 25V
  • Thermistor: NTC
  • Package: MiniPack2
  • Mounting: Chassis
  • Operating Temperature Range: -40°C to 125°C (TJ)

You May Also Be Interested in

Infineon Technologies
IGBT MOD 1200V 200A 515W
Need more? Email Us
IXYS
IGBT MOD 600V 280A 940W SOT227B
Need more? Email Us
Microchip Technology
IGBT MOD 1200V 100A 416W SOT227
Need more? Email Us
Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us
IXYS
HiPerFAST IGBT with HiPerFRED
Need more? Email Us
Infineon Technologies
IGBT MODULE 1200V 3560A
Need more? Email Us
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTO
Need more? Email Us
Powerex Inc.
Dual IGBTMOD 600 Amperes/1200 Volts
Need more? Email Us
Infineon Technologies
IGBT MODULE 1700V 3600A
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess