Products specifications

Category Relays
Family Solid State Relays
Manufacturer IXYS
Win Source Part Number 349386-PLA114
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PLA114 CAD Model

Description

The PLA114 is a single-pole, normally open (1-Form-A) solid state relay (SSR) manufactured by IXYS. This device is designed for a variety of applications requiring reliable switching with optoelectronic isolation between the control and load circuits. The PLA114 offers robust performance and long life compared to traditional electromechanical relays.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs), process control systems, and robotic control systems.
  • Instrumentation: Suitable for test and measurement equipment, data acquisition systems, and signal routing applications.
  • Telecommunications: Employed in telecom switching equipment, line cards, and modem interfaces.
  • Security Systems: Utilized in alarm systems, access control, and surveillance equipment.
  • Power Supplies: Used in power supplies and battery management systems for load switching and protection.

Features

  • Optoelectronic Isolation: Provides high isolation between the control and load circuits, enhancing safety and preventing ground loops.
  • Solid State Reliability: Offers long life and high reliability compared to electromechanical relays, with no moving parts to wear out.
  • Low On-Resistance: Features low on-resistance, minimizing power dissipation and voltage drop across the SSR.
  • Fast Switching Speed: Enables rapid switching of loads, ideal for high-speed applications.
  • Low Input Control Current: Requires a small input control current for activation, making it compatible with various control circuits.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmentally friendly construction.

Benefits

  • Increased Safety: Optoelectronic isolation enhances safety by preventing electrical shock and ground loops.
  • Improved Reliability: Solid state design eliminates mechanical wear, resulting in longer life and greater reliability compared to electromechanical relays.
  • Reduced Maintenance: Solid state relays require less maintenance due to the absence of moving parts.
  • Energy Efficiency: Low on-resistance minimizes power dissipation, contributing to energy savings.
  • Fast Response Time: Quick switching speed enables precise control and rapid response in various applications.
  • Compact Size: Typically available in a compact package for easy integration into densely populated circuit boards.

Additional Details

The PLA114 is generally available in a standard DIP or SMD package, facilitating easy integration into existing designs. It's crucial to consult the IXYS datasheet for specific voltage and current ratings, as well as thermal considerations. The SSR is designed for a variety of load voltages (e.g., up to a few hundred volts) and currents (e.g., several hundred milliamperes). Proper heat sinking may be required depending on the application and load current.

You May Also Be Interested in

CEL
SSR OCMOS FET 120MA NO/NC 8-SOP / Solid State Relay 50mA 1.4V DC-IN 0.12A 400V AC/DC-OUT 8-Pin SOP Magazine
Need more? Email Us
ECAD model for PS7241-1C-A
IXYS
RELAY OPTOMOS 130MA SP-NO 6-SMD / Solid State Relay 50mA 1.5V DC-IN 0.13A 600V AC/DC-OUT 6-Pin PDIP SMD Tube
Need more? Email Us
ECAD model for PLA194STR
Sharp Microelectronics
RELAY SSR 120VAC 12A TRIAC 4-SIP / Solid State Relay 50mA 1.4V DC-IN 9.6A 120V AC-OUT 4-Pin SIP Box
Need more? Email Us
ECAD model for S112S01F
CEL
SSR OCMOS FET 250MA NO 4-SOP TR / Solid State Relay 50mA 1.4V DC-IN 0.25A 40V AC/DC-OUT 4-Pin SOP T/R
Need more? Email Us
ECAD model for PS7200E-1A-F3
Infineon Technologies
IC RELAY PHOTOVO MOSF 20V 6-DIP / Solid State Relay 25mA DC-IN 4A 20V AC/DC-OUT 6-Pin PDIP Tube
Need more? Email Us
ECAD model for PVN012APBF
Crydom Co.
RELAY SSR AC OUT 1CH 0.3A PCB / ATM 622 MBIT/S TRANSM
Need more? Email Us
ECAD model for S3020A
CEL
SSR OCMOS FET 200MA NO 4-SOP / Solid State Relay 50mA 1.4V DC-IN 0.2A 40V AC/DC-OUT 4-Pin SOP Magazine
Need more? Email Us
ECAD model for PS7200K-1A
Bright Toward Industrial Co., Ltd.
SSR RELAY SPST-NO 1.25A 0-80V
Lowest to $1.5737
ECAD model for AB47S-H
CEL
SSR OCMOS FET 200MA 2CH NC 8-DIP / Solid State Relay 50mA 1.4V DC-IN 0.2A 400V AC/DC-OUT 8-Pin PDIP Magazine
Need more? Email Us
ECAD model for PS7142-2B-A

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention