EN
  • EN
  • DE

L9966CB-TR

Part No L9966CB-TR
Manufacturer STMicroelectronics
Catalog Interface - Sensor and Detector Interfaces
Description FLEXINPUT IC FOR AUTOMOTIVE APPL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Interface
Input Type Analog, Digital
Output Type SPI
Mounting Type Surface Mount
Package / Case 48-TQFP Exposed Pad
Supplier Device Package 48-TQFP-EP (7x7)
Base Product Number L9966
Standard Package 2,400 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876637-L9966CB-TR
Ultra Librarian 3D Model Ultra Librarian L9966CB-TR CAD Model

Description

STMicroelectronics L9966CB-TR Battery Management System IC

The L9966CB-TR from STMicroelectronics is a sophisticated integrated circuit designed for the management of rechargeable battery systems, particularly tailored for the automotive sector. This Battery Management System (BMS) IC is crucial for ensuring the safety, reliability, and efficiency of battery packs in electric and hybrid vehicles. It serves as a central unit for monitoring and controlling the state of charge (SOC), state of health (SOH), and overall functionality of the battery cells.

Key Features

  • High-Precision Monitoring: The L9966CB-TR offers precise monitoring of cell voltage and temperature, which is essential for maintaining the battery within its safe operating limits and ensuring long-term reliability.
  • Balancing Functionality: With cell balancing features, the IC can redistribute charge as necessary to maintain uniformity across all cells, thus prolonging the battery life and maximizing its capacity.
  • Communication Interface: The device includes a robust communication interface that supports data exchange with the main vehicle control unit, enabling real-time decision-making based on the battery status.
  • Diagnostic Capabilities: It comes with comprehensive diagnostic functions that facilitate the detection of faults and anomalies, contributing to the preventive maintenance of the battery system.
  • Compact and Robust Design: The L9966CB-TR is designed to withstand the harsh conditions of automotive environments, including high temperatures and vibrations.

Applications

The L9966CB-TR is primarily used in the automotive industry for electric vehicles (EVs), hybrid electric vehicles (HEVs), and plug-in hybrid electric vehicles (PHEVs). Its robust design and advanced features also make it suitable for other applications that require reliable battery management, such as energy storage systems and uninterruptible power supplies (UPS).

Technical Specifications

  • Operating Voltage Range: Suitable for various battery chemistries with a wide voltage range.
  • Package Type: Provided in a surface-mount package that is ideal for compact PCB layouts.
  • Operating Temperature: Capable of functioning in extreme temperature ranges typically encountered in automotive applications.

Overall, the L9966CB-TR from STMicroelectronics represents a cutting-edge solution for battery management, ensuring the performance and safety of battery-powered systems in a multitude of applications.

You May Also Be Interested in

Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348
Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922
Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6177 $52.9416
19+ $5.4299 $103.1681
29+ $5.2602 $152.5458
40+ $5.0906 $203.6240
51+ $4.9209 $250.9659
68+ $4.4118 $300.0024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess