EN
  • EN
  • DE

AD9949KCP

Part No AD9949KCP
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CCD SIGNAL PROCESSOR 40-LFCSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Programmable Not Verified
Type CCD Signal Processor, 12-Bit
Input Type Logic
Output Type Logic
Temperature Range - Operating -20°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP (6x6)
Base Product Number AD9949
Standard Package 29 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 556675-AD9949KCP
Ultra Librarian 3D Model Ultra Librarian AD9949KCP CAD Model

Description

The AD9949KCP from Analog Devices Inc. is a high-performance, integrated circuit designed to meet the rigorous demands of advanced imaging applications. This versatile chip is engineered to provide exceptional image quality and reliability, making it an ideal choice for a wide range of products including medical imaging systems, industrial cameras, and high-end photography equipment.

Key Features

  • Advanced Signal Processing: The AD9949KCP incorporates sophisticated signal processing capabilities that enhance image sharpness and clarity. It supports complex algorithms that help in reducing noise and improving dynamic range.
  • High-Speed Operation: Designed for rapid data throughput, this IC is capable of handling high-speed signals without compromising on performance, making it suitable for high-resolution and high-frame-rate applications.
  • Low Power Consumption: Despite its robust processing power, the AD9949KCP is designed to be energy-efficient. This feature is crucial for portable and battery-operated devices where power management is critical.
  • Flexible Interface: The product offers a flexible interface that is compatible with a variety of image sensors and microprocessors, ensuring easy integration into existing designs and systems.
  • Robust Temperature Range: The AD9949KCP operates effectively across a wide temperature range, ensuring reliable performance in diverse operating environments.

Applications

  • Medical Imaging Systems
  • Industrial Machine Vision
  • High-End Digital Cameras
  • Scientific Instrumentation

Technical Specifications

The AD9949KCP is built with cutting-edge technology that supports a variety of technical specifications tailored to professional imaging needs. It features multiple channels with high-resolution ADCs, low-noise preamplifiers, and precision timing drivers to ensure accurate and consistent image capture.

About Analog Devices Inc.

Analog Devices Inc. is a global leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits that help solve the toughest engineering challenges. With the AD9949KCP, Analog Devices continues to push the boundaries of imaging technology, providing innovative solutions that enhance the performance and functionality of electronic equipment.

You May Also Be Interested in

ScioSense
Sensor Interface Ultrasonic flow converter with CPU in QFN40
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2495 $60.7485
7+ $16.6147 $116.3029
11+ $16.0961 $177.0571
15+ $15.5763 $233.6445
20+ $15.0577 $301.1540
26+ $13.4996 $350.9896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,370 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess