The MAX31855JASA+ from Maxim Integrated is a sophisticated thermocouple-to-digital converter encapsulated in a compact 8-SOIC package. This advanced component is specifically designed to interface with a type-J thermocouple, providing a direct digital temperature reading with minimal external components required.
Key Features
- Integrated Cold-Junction Compensation: The MAX31855JASA+ includes a cold-junction compensator to ensure accurate temperature readings across a wide range of ambient temperatures.
- High Accuracy: With its precision analog-to-digital converter, the product offers high accuracy temperature measurements, making it ideal for critical applications.
- Wide Temperature Range: This device is capable of reading temperatures from -210°C to +1200°C, with a resolution of 0.25°C, allowing for use in diverse environments.
- Simple Interface: The product communicates over an SPI-compatible interface, which enables easy integration with most microcontrollers.
- Thermocouple Fault Detection: It provides built-in detection for common thermocouple faults such as open circuits, short circuits to GND, and short circuits to VCC.
- Low Power Consumption: Designed for efficiency, the MAX31855JASA+ operates with a low supply current, reducing power consumption and heat generation.
Applications
The MAX31855JASA+ is suitable for a wide range of temperature sensing applications, including but not limited to:
- Industrial temperature control systems
- Consumer appliances
- Medical and scientific instrumentation
- HVAC systems
- Ovens and ranges
Product Specifications
Attribute
Details
Package/Case
8-SOIC
Temperature Sensing Range
-210°C to +1200°C
Resolution
0.25°C
Interface Type
SPI
Supply Voltage
3.0V to 3.6V
Supply Current
1.5mA (typical)
For engineers and designers seeking a reliable and precise temperature measurement solution, the MAX31855JASA+ from Maxim Integrated offers a blend of performance, ease of use, and integration flexibility that is hard to match.