EN
  • EN
  • DE

ZL30152

Part No ZL30152
Manufacturer IQD Frequency Products Ltd
Catalog Electronic Wholesale
Description TCXO Specification
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IQD Frequency Products Ltd
Win Source Part Number 1282909-ZL30152
Manufacturer Homepage www.iqdfrequencyproducts.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL30152 CAD Model

Description

The ZL30152 is a highly integrated network synchronizer from IQD Frequency Products Ltd, designed to provide precise timing and synchronization in a variety of communication and networking applications. This device is critical for maintaining accurate timing in systems that rely on synchronized data transmission and processing.

Applications:

  • Synchronous Ethernet: Used in Synchronous Ethernet applications to provide precise clock synchronization.
  • Telecom Infrastructure: Employed in base stations, routers, and switches for accurate timing and synchronization.
  • Wireless Communication Systems: Integrated into wireless base stations to maintain precise timing for data transmission.
  • Data Centers: Utilized in data centers for synchronizing servers and network equipment.
  • IEEE 1588 (PTP) Applications: Suitable for applications requiring precise time synchronization using the IEEE 1588 protocol.

Features:

  • Low Jitter Performance: Provides clean and stable clock signals for accurate timing.
  • Multiple Clock Outputs: Offers multiple clock outputs with programmable frequencies.
  • Input Clock Monitoring: Monitors the input clock signals for stability and accuracy.
  • Holdover Functionality: Maintains stable clock output even in the absence of a valid input clock.
  • Flexible Clock Generation: Supports a wide range of clock frequencies and formats.

Benefits:

  • Improved Network Performance: The precise clock synchronization enhances the performance and reliability of network communication.
  • Reduced Timing Errors: The low jitter performance minimizes timing errors in data transmission.
  • Enhanced System Stability: The holdover functionality ensures continuous operation even during input clock failures.
  • Simplified System Design: The integrated features simplify the design of timing and synchronization circuits.
  • Compliance with Industry Standards: Meets industry standards for timing and synchronization in communication systems.

Additional Details:

The ZL30152 is typically available in a surface-mount package for automated assembly. It is designed to operate within a specified voltage and temperature range. Key electrical parameters include supply voltage, output frequency, and jitter performance. Refer to the product datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Panasonic
Lowest to $26.8133
Advanced Micro Devices
Need more? Email Us
Maxim Integrated
Need more? Email Us
Texas Instruments
Need more? Email Us
Atmel
Lowest to $24.7389
Renesas Electronics America
Lowest to $105.8176
Atmel
Lowest to $8.5447
STMicroelectronics
Lowest to $20.1698
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess