EN
  • EN
  • DE

AD8497CRMZ

Part No AD8497CRMZ
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC THERMOCOUPLE A W/COMP 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Programmable Not Verified
Type Thermocouple Amplifier
Input Type Differential
Output Type Analog
Current - Supply 250 µA
Temperature Range - Operating 25°C ~ 100°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number AD8497
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 846252-AD8497CRMZ
Ultra Librarian 3D Model Ultra Librarian AD8497CRMZ CAD Model

Description

AD8497CRMZ Precision Thermocouple Amplifier by Analog Devices Inc.

The AD8497CRMZ is a state-of-the-art thermocouple amplifier produced by Analog Devices Inc., a leader in high-performance analog technology. This precision amplifier is specifically designed to amplify the small millivolt signals from a thermocouple, converting them into a larger voltage with a high degree of accuracy. It is an essential component for temperature sensing and control applications across various industries including automotive, aerospace, and consumer electronics.

Key Features:

  • Integrated Cold Junction Compensation (CJC): The AD8497CRMZ includes an on-chip cold junction compensator, which simplifies the design process by eliminating the need for additional components and circuitry to compensate for changes in ambient temperature.
  • High Accuracy: This amplifier offers a high level of precision with a factory-trimmed scaling factor of 5 mV/°C, ensuring reliable temperature readings and control.
  • Wide Temperature Range: It operates effectively across a broad temperature range, making it suitable for demanding environments and applications.
  • Low Power Consumption: The device is optimized for low power operation, which is critical for battery-powered and portable applications.
  • Small Form Factor: Housed in a compact MSOP (Micro Small Outline Package), the AD8497CRMZ is ideal for space-constrained applications.

Applications:

The AD8497CRMZ is versatile and can be used in a variety of applications, including:

  • Temperature monitoring and control systems
  • Industrial process control
  • Automotive engine and exhaust systems
  • Consumer appliances
  • Medical equipment

Technical Specifications:

With a supply voltage range of 3.0 V to 5.5 V, the AD8497CRMZ provides a linear output proportional to the input temperature. The amplifier is compatible with various types of thermocouples, such as J and K types, and its robust design ensures stable performance even under fluctuating power supply conditions or in the presence of electromagnetic interference.

The AD8497CRMZ by Analog Devices Inc. is a reliable and accurate solution for thermocouple amplification, offering designers and engineers a high-quality component for their temperature sensing needs.

You May Also Be Interested in

Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48LQFP
Lowest to $81.4926
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Lowest to $20.1955
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.2640
Analog Devices Inc.
IC IMAGE SGNL PROC 16BIT 28-SSOP
Lowest to $70.7463
Maxim Integrated
THERMISTOR-TO-DIGITAL CONVERTER
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.0097 $76.0194
4+ $31.1874 $124.7496
5+ $30.2128 $151.0640
7+ $29.2382 $204.6674
9+ $28.2636 $254.3724
12+ $25.3398 $304.0776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,625 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess