Products specifications Report Issue?

Categories Relays
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Circuit SPDT (1 Form C)
Output Type AC, Zero Cross
Load Current 500mA
Voltage - Input 1.2VDC
Voltage - Load 0 to 600 V
Mounting Through Hole
Termination Style PC Pin
Case / Package 6-DIP
Relay Type Relay
Win Source Part Number 045895-PM1206C
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PM1206C CAD Model

Description

The IXYS PM1206C is a phase leg IGBT module, similar to the PM1205C, designed for high-power inverter applications. It features two IGBTs (Insulated Gate Bipolar Transistors) and two corresponding freewheeling diodes integrated into a single package. The module is optimized for efficiency and reliability in power conversion systems. While similar to the PM1205C, it's important to check the datasheet for specific differences in voltage and current ratings.

Applications:

  • Motor Drives: Used in variable frequency drives (VFDs) for AC motor control.
  • Uninterruptible Power Supplies (UPS): Integral to UPS systems for power conditioning and backup.
  • Welding Machines: Found in inverter welding machines for efficient current control.
  • Induction Heating: Powers induction heating equipment for industrial processes.
  • Renewable Energy Systems: Used in solar and wind power inverters to convert DC to AC.

Features:

  • High Blocking Voltage: Suitable for high DC bus voltages in demanding applications.
  • Low Saturation Voltage: Reduces conduction losses, increasing overall efficiency.
  • Fast Switching Speed: Allows for high-frequency operation with reduced switching losses.
  • Integrated Freewheeling Diodes: Provides reverse current protection for inductive loads.
  • Isolated Baseplate: Ensures excellent thermal performance and electrical isolation.
  • Optimized Package: Facilitates efficient heat dissipation and simplified assembly.

Benefits:

  • High Efficiency: Low saturation voltage and fast switching contribute to minimal power losses.
  • Robust Reliability: Designed for reliable operation in demanding industrial environments.
  • Simplified Design: The integrated module reduces component count and simplifies circuit layout.
  • Effective Thermal Management: The isolated baseplate enhances heat dissipation.
  • Reduced Electromagnetic Interference: Optimized design minimizes EMI.

The PM1206C uses advanced IGBT technology for superior switching performance and low conduction losses. The fast recovery freewheeling diodes further enhance efficiency. Proper heatsinking is critical for managing heat generated during operation. Key specifications include collector-emitter voltage, collector current, gate-emitter voltage, switching times, and thermal resistance, all of which are necessary for correct application and reliable performance. Designers should consult the datasheet for specific ratings and application notes.

You May Also Be Interested in

IXYS
SINGLE POLE OptoMOS Relay | SSR RELAY SPST-NO 170MA 0-250V
Lowest to $3.3491
ECAD model for LCA127L
IXYS
DUAL POLE OptoMOS Relay | RELAY SPST-NO/NC 170MA 0-250V
Need more? Email Us
ECAD model for LBA120STR
NEC
8 PIN DIP 400 V BREAKDOWN VOLTAGE 2-CH OPTICAL COUPLED MOSFET
Lowest to $3.0128
ECAD model for PS7141L-2A-E3
Toshiba Semiconductor and Storage
Measurement Equipment
Lowest to $7.9440
ECAD model for TLP197D
Sensata-Crydom
SSR RELAY SPST-NO 25A 24-280V
Lowest to $68.3340
ECAD model for LR600240D25
Toshiba Semiconductor and Storage
Telecommunications PBX Modems
Lowest to $9.1664
ECAD model for TLP592G
IXYS
DUAL POLE OptoMOS Relay | RELAY SPST-NO/NC 170MA 0-250V
Need more? Email Us
ECAD model for LBA120PTR
Omron
SSR RELAY SPST-NO 120MA 0-80V
Need more? Email Us
ECAD model for G3VM-81UR(TR05)
Omron
MOS FET Relays | SSR RELAY SPST-NC 100MA 0-350V
Need more? Email Us
ECAD model for G3VM-353B1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention