Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 075189-24LC256-E/P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24LC256-E/P CAD Model

Description

Microchip Technology 24LC256-E/P EEPROM

The 24LC256-E/P is a 256Kb (32K x 8) Serial Electrically Erasable PROM, capable of operation across a broad voltage range (2.5V to 5.5V). It is part of the serial EEPROM series from Microchip Technology, designed for advanced data storage in a variety of applications. This EEPROM device offers an optimal solution for complex projects requiring data manipulation and storage without the need for frequent or rapid changes.

With its I²C-compatible (2-wire) serial interface, the 24LC256-E/P facilitates easy integration into an existing design, allowing for simple communication with most microcontrollers. This feature is particularly beneficial for designers looking to implement a non-volatile memory component with minimal additional wiring and complexity.

The device's 64-byte page write buffer makes it an excellent choice for applications requiring data streaming, as it allows for faster and more efficient writing of data in blocks rather than single bytes. This can significantly improve the performance of systems that need to store larger amounts of data at once.

One of the key advantages of the 24LC256-E/P is its long-term data retention, with a typical data retention period of more than 200 years. Additionally, the EEPROM supports over one million erase/write cycles, ensuring a long operational lifespan and reliability for applications that require frequent data updates.

Its DIP (Dual In-line Package) makes it suitable for prototyping, educational environments, or any project where ease of use and robustness are required. The 24LC256-E/P is also available in various surface-mount packages, offering flexibility for PCB design and space-constrained applications.

Other notable features of the 24LC256-E/P include:

  • Low-power CMOS technology
  • Write protect pin for hardware data protection
  • Sequential read capability
  • ESD protection > 4000V
  • Industrial and automotive temperature range

Overall, the Microchip Technology 24LC256-E/P EEPROM stands out for its ease of use, robustness, and reliable data storage, making it a solid choice for a wide range of applications.

You May Also Be Interested in

Microchip Technology
EEPROM Serial-2Wire 16K-Bit 2K x 8 3.3V/5V 8-Pin SOIC
Lowest to $4.1964
ECAD model for AT24C16AN-10SQ-2.7
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN / Authentication Chip 8-UDFN (2x3)
Lowest to $0.5985
ECAD model for ATSHA204A-MAHDA-S
Microchip Technology
EEPROM Serial-SPI 128K-Bit 16K x 8 3.3V/5V 8-Pin SOIC
Lowest to $1.5450
ECAD model for AT25128AN-10SQ-2.7
Microchip Technology
IC EEPROM 4KBIT SPI 2MHZ 8MSOP / EEPROM Memory IC 4Kb (512 x 8) SPI 2 MHz 8-MSOP
Need more? Email Us
ECAD model for 93C66A-I/MS
Microchip Technology
IC EEPROM 1KBIT SPI 3MHZ 8DIP / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3 MHz 8-PDIP
Need more? Email Us
ECAD model for 93C46C-I/P
Microchip Technology
IC EEPROM 16KBIT SPI 3MHZ 8SOIC / EEPROM Memory IC 16Kb (2K x 8) SPI 3 MHz 8-SOIC
Need more? Email Us
ECAD model for 93LC86A-I/SN
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8DIP / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-PDIP
Need more? Email Us
ECAD model for AT24C01-10PI-2.7
Microchip Technology
IC EEPROM 4KBIT 400KHZ 8TSSOP
Lowest to $1.8278
ECAD model for AT24C04A-10TU-2.7
Microchip Technology
EEPROM Parallel 1M-Bit 128K x 8 5V 32-Pin CLLCC
Need more? Email Us
ECAD model for 5962-3826707MUA.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention