EN
  • EN
  • DE

ATSHA204A-MAHDA-S

Part No ATSHA204A-MAHDA-S
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 8UDFN  /  Authentication Chip 8-UDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Microchip Technology
Series CryptoAuthentication™
Package Tape & Reel
Type Authentication Chip
Applications Networking and Communications
Mounting SMD (SMT)
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UDFN (2x3)
Base Product Number ATSHA204
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Other Names 1611-ATSHA204A-MAHDA-SDKR,1611-ATSHA204A-MAHDA-SDKR-ND,1611-ATSHA204A-MAHDA-STRINACTIVE,ATSHA204A-MAHDA-STR,ATSHA204A-MAHDA-SCT,1611-ATSHA204A-MAHDA-STR,1611-ATSHA204A-MAHDA-SDKRINACTIVE,ATSHA204A-MAHDA-SDKR,1611-ATSHA204A-MAHDA-SCT,1611-ATSHA204A-MAHDA-STR-ND
Standard Package 3,000
Win Source Part Number 969705-ATSHA204A-MAHDA-S
Ultra Librarian 3D Model Ultra Librarian ATSHA204A-MAHDA-S CAD Model

Description

The ATSHA204A-MAHDA-S is a sophisticated security device from Microchip Technology that provides a wealth of features to enhance the security of your electronic designs. This compact, high-security cryptographic solution is part of Microchip's CryptoAuthentication™ family and is designed to address the challenges of securing networked systems against various threats.

Key Features

  • Secure Authentication: The ATSHA204A-MAHDA-S utilizes a SHA-256 hash algorithm, ensuring robust challenge-and-response authentication. This mechanism is critical for protecting against unauthorized access and clone attacks on your system.
  • EEPROM Storage: With a built-in 4.5Kb EEPROM, this device can securely store keys, miscellaneous read/write, read-only, or secret data, and can also be used for personalization, configuration, and tracking.
  • Multiple Interfaces: It supports I2C (Two-Wire Interface), which allows for easy integration with most microcontrollers and processors, providing flexibility for various design requirements.
  • High Security: The device includes a high-quality random number generator, multiple cryptographic key storage options, and a guaranteed unique 72-bit serial number, making it an excellent choice for preventing security breaches.
  • Low-Power Consumption: Designed for power-sensitive applications, the ATSHA204A-MAHDA-S operates with a wide voltage range of 2.0V to 5.5V and has a sleep mode current of <30nA, ensuring minimal impact on the device's power budget.
  • Small Footprint: The 8-lead SOIC package allows for a small PCB footprint, making it suitable for space-constrained applications without compromising security.

Applications

The ATSHA204A-MAHDA-S is versatile and can be used in a variety of applications, including IoT devices, accessory and peripheral authentication, embedded systems, medical devices, consumer electronics, and industrial automation, where secure communication is paramount to protect intellectual property and ensure safety and privacy.

Conclusion

In summary, the ATSHA204A-MAHDA-S from Microchip Technology is an essential component for any security-conscious design. Its robust authentication features, secure storage, and low-power operation make it an excellent choice for designers looking to enhance the security of their systems with a reliable and cost-effective solution.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7511 $52.5770
165+ $0.6163 $101.6895
255+ $0.5970 $152.2350
350+ $0.5778 $202.2300
450+ $0.5585 $251.3250
600+ $0.5007 $300.4200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess