EN
  • EN
  • DE

TLP592G

Part No TLP592G
Manufacturer Toshiba Semiconductor and Storage
Catalog Solid State Relays
Description Telecommunications PBX Modems
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269815-TLP592G
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP592G CAD Model

Description

The TLP592G is a high-speed, low input current, logic gate photocoupler from Toshiba. It consists of a GaAlAs light-emitting diode (LED) optically coupled to a high-gain, high-speed photodetector IC chip. This photocoupler is designed for high-density mounting and offers excellent performance in various isolation and digital interface applications.

Applications:

  • High-Speed Logic Circuits: Used for isolating and interfacing high-speed digital signals.
  • Microprocessor System Interfaces: Provides electrical isolation between microprocessor systems and external devices.
  • Programmable Logic Controllers (PLCs): Isolates input/output modules in PLCs.
  • Inverter Control: Used in inverter circuits for isolating control signals.
  • Switching Power Supplies: Provides feedback isolation in switching power supplies.

Features:

  • High-Speed Operation: Offers a typical propagation delay time of 20 ns.
  • Low Input Current: Requires a low input current of 5 mA (max).
  • High Common-Mode Transient Immunity: Guarantees a common-mode transient immunity of ±15 kV/μs (min).
  • Open Collector Output: Features an open collector output for design flexibility.
  • Safety Standards Compliance: Meets international safety standards such as UL, cUL, and VDE.
  • Operating Temperature Range: Wide operating temperature range from -40°C to 100°C.

Benefits:

  • Enhanced System Reliability: Provides galvanic isolation, protecting sensitive circuits from voltage spikes and noise.
  • Improved Noise Immunity: High common-mode transient immunity ensures reliable data transmission in noisy environments.
  • Simplified Circuit Design: Low input current requirements allow for direct interfacing with low-power logic circuits.
  • Space-Saving Design: Compact package suitable for high-density board layouts.
  • Safety Compliance: Meets stringent safety standards, ensuring safe operation in various applications.

Additional Details:

The TLP592G comes in a small outline package (SOP) and is designed for surface mounting. It operates with a supply voltage of 3.3 V to 5 V, making it compatible with various logic levels. The device provides a minimum isolation voltage of 3750 Vrms, ensuring robust electrical isolation. Its high-speed performance and excellent noise immunity make it suitable for demanding industrial and communication applications. The open collector output allows designers to tailor the output characteristics to specific requirements using external pull-up resistors.

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 25A 75-264V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 750MA 24-253V
Need more? Email Us
Omron
SSR RELAY SPST-NO 75A 19-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 3-125V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-132V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-132V
Need more? Email Us
Omron
45A 1-PHASE SSR ZERO CROSS
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 5-24V
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1843 $65.4744
18+ $6.7163 $120.8934
27+ $6.5061 $175.6647
37+ $6.2959 $232.9483
48+ $6.0869 $292.1712
64+ $5.4562 $349.1968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess