EN
  • EN
  • DE

SKY13377-313LF-EVB

Part No SKY13377-313LF-EVB
Manufacturer Skyworks Solutions Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD FOR SKY1337 / SKY13377-313LF series Switch, SPDT Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Skyworks Solutions Inc.
Package Box
Type Switch, SPDT
Frequency 500MHz ~ 6GHz
For Use With/Related Products SKY13377-313LF
Supplied Contents Board(s)
Base Product Number SKY13377
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Other Names SKY13377313LFEVB,863-1439
Standard Package 1
Win Source Part Number 1093369-SKY13377-313LF-EVB
Ultra Librarian 3D Model Ultra Librarian SKY13377-313LF-EVB CAD Model

Description

The SKY13377-313LF-EVB is an evaluation board designed to assess the performance of the SKY13377-313LF, a high-performance Single-Pole, Three-Throw (SP3T) switch from Skyworks Solutions. It's used for applications requiring flexible and efficient signal routing. Skyworks Solutions is known for its innovative RF and microwave semiconductor solutions.

Applications

  • Diversity Switching: Used in wireless communication systems to select the best antenna for optimal signal reception.
  • Filter Bank Switching: Implemented in RF front-ends to switch between different filter banks.
  • Mode Switching: Allows switching between different operating modes in multi-mode wireless devices.
  • Test and Measurement Equipment: Used in test setups to route signals to different instruments.
  • Wireless Infrastructure: Employed in base stations and repeaters for flexible signal routing.

Features

  • SP3T Configuration: Provides versatile signal routing with three selectable paths.
  • Low Insertion Loss: Minimizes signal attenuation for enhanced performance.
  • High Isolation: Ensures minimal signal leakage between paths.
  • Fast Switching Speed: Enables rapid switching between different signal paths.
  • Evaluation Board Included: Simplifies testing and performance evaluation.

Benefits

  • Improved System Performance: Low insertion loss and high isolation contribute to enhanced signal quality.
  • Increased Design Flexibility: SP3T configuration provides versatile routing options.
  • Simplified Testing: Evaluation board allows for quick and easy performance assessment.
  • Reduced Power Consumption: Low insertion loss helps minimize power dissipation.
  • Compact Solution: Small size allows for integration into space-constrained applications.

Technical Specifications

The SKY13377-313LF typically features an operating frequency range of 0.1 to 3.0 GHz, a low insertion loss of approximately 0.5 dB, and high isolation between ports. The evaluation board includes SMA connectors for easy interfacing with test equipment. Consult the Skyworks Solutions datasheet for complete specifications, application notes, and board details for proper usage and optimal performance.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 3400-3600MHZ, GTRA362
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess